EN
  • EN
  • DE

UJA1132HW/3V3Y

Part No UJA1132HW/3V3Y
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC 48-HTQFP (10x10)
Manufacturer NXP
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-TQFP Exposed Pad
Case / Package 48-HTQFP (10x10)
Family Name UJA1132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 568-UJA1132HW/3V3YCT, UJA1132HW/3V3Y-ND, 568-UJA1132HW/3V3YTR, 568-UJA1132HW/3V3YDKR, 935294622518
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938136-UJA1132HW/3V3Y
Ultra Librarian 3D Model Ultra Librarian UJA1132HW/3V3Y CAD Model

Description

The NXP UJA1132HW/3V3Y is a state-of-the-art high-side power switch designed to deliver robust, high-performance control for automotive applications. This intelligent switch is part of NXP's advanced System Basis Chip (SBC) family, which integrates multiple functions into a single device to reduce system complexity, improve reliability, and streamline the design process for automotive engineers.

Key Features

  • High Integration: The UJA1132HW/3V3Y combines a voltage regulator, CAN transceiver, and high-side switch in one compact package, providing a comprehensive solution for power control and communication in automotive systems.
  • Wide Operating Voltage: Designed to operate effectively across a wide voltage range, this switch is suitable for 12V and 24V automotive systems, ensuring versatility and compatibility with various vehicle platforms.
  • Robust Protection: The device includes overcurrent and overtemperature protection features, safeguarding the system against potential damage from extreme operating conditions.
  • Low Quiescent Current: With its low quiescent current, the UJA1132HW/3V3Y helps to minimize power consumption when the vehicle is in standby mode, contributing to overall energy efficiency.
  • Direct Battery Connection: The switch is designed for direct connection to the battery, simplifying the power supply design and reducing the need for additional components.

Applications

The UJA1132HW/3V3Y is ideal for a broad range of automotive applications, including body control modules, gateway modules, and power distribution units. Its integrated design and protective features make it particularly well-suited for environments where space is at a premium and reliability is critical.

Technical Specifications

  • Supply voltage range: 6 V to 28 V
  • Operating temperature range: -40°C to +150°C
  • Package: HVSON14

With its mix of integration, protection, and efficiency, the NXP UJA1132HW/3V3Y smart high-side power switch represents a compelling choice for automotive designers looking to enhance system performance while reducing complexity and cost.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.3884 $85.3884
2+ $82.7200 $165.4400
3+ $80.0516 $240.1548
4+ $77.3832 $309.5328
5+ $69.3781 $346.8905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess