EN
  • EN
  • DE

TMS320C5534AZAYA10

Part No TMS320C5534AZAYA10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART, USB
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5534AZAYA10
Standard Package 160
Win Source Part Number 1321860-TMS320C5534AZAYA10
Ultra Librarian 3D Model Ultra Librarian TMS320C5534AZAYA10 CAD Model

Description

The Texas Instruments TMS320C5534AZAYA10 is a high-performance digital signal processor (DSP) that is part of the TMS320C5000™ series. This DSP is designed to meet the rigorous processing demands of audio and voice-related applications, while also being power-efficient and cost-effective. Its architecture is optimized to handle complex algorithms for signal processing, which makes it an ideal choice for a wide range of applications in consumer electronics, professional audio equipment, and telecommunication devices.

The TMS320C5534AZAYA10 features a 32-bit fixed-point DSP core that can run at a clock speed of up to 150 MHz, delivering up to 300 million instructions per second (MIPS). This processing power enables the DSP to perform high-quality audio processing, including echo cancellation, noise suppression, and 3D sound enhancement. It also supports efficient execution of algorithms for speech compression and decompression, which are essential for modern communication systems.

In terms of memory, the device comes with integrated memory controllers that support a range of external memory interfaces, including SDRAM and asynchronous SRAM. It also includes an array of onboard peripherals such as serial ports for interfacing with other ICs, a multichannel buffered serial port (McBSP) for audio data transfer, and an I2C bus for communication with sensors and other low-speed peripherals.

The TMS320C5534AZAYA10 is designed with power efficiency in mind, featuring multiple power-saving modes and a dynamic power scaling capability. This allows the DSP to adjust its power consumption based on the processing workload, which is crucial for battery-powered devices. It is also equipped with a high-resolution PWM output, which is useful for advanced power management and control applications.

This DSP comes in a compact 176-pin NFBGA (Non-Friction Ball Grid Array) package, which makes it suitable for space-constrained applications. Its robust design and advanced features make the TMS320C5534AZAYA10 a versatile and powerful component for any system requiring efficient and reliable digital signal processing capabilities.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6877 $58.1262
13+ $7.9489 $103.3357
20+ $7.7005 $154.0100
27+ $7.4521 $201.2067
35+ $7.2037 $252.1295
47+ $6.4585 $303.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess