EN
  • EN
  • DE

TMS320C5532AZAYA05

Part No TMS320C5532AZAYA05
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 50MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 144-LFBGA
Supplier Device Package 144-NFBGA (12x12)
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320C5532AZAYA05
Standard Package 160
Win Source Part Number 1319921-TMS320C5532AZAYA05
Ultra Librarian 3D Model Ultra Librarian TMS320C5532AZAYA05 CAD Model

Description

The Texas Instruments TMS320C5532AZAYA05 is a highly integrated, low-power digital signal processor (DSP) that belongs to the TMS320C5000™ DSP family. Designed to deliver high performance while maintaining energy efficiency, this DSP is an ideal choice for a wide range of applications, including audio, voice, and biometric processing, as well as industrial control and instrumentation.

Key Features:

  • Advanced DSP Core: Features a 32-bit fixed-point DSP core that operates at a clock speed of up to 100 MHz, providing up to 100 million instructions per second (MIPS).
  • Memory: Equipped with 64KB of on-chip RAM and 128KB of on-chip ROM, allowing for efficient program and data management without the need for external memory components.
  • Low Power Consumption: Designed with Texas Instruments' low-power technology, this DSP achieves optimal power efficiency, making it suitable for battery-powered devices.
  • Integrated Peripherals: Includes a range of built-in peripherals such as a multichannel audio serial port (McASP), I2C, SPI, and UART interfaces, enabling easy connectivity and data transfer with other components.
  • On-chip ADC: Features a 10-bit analog-to-digital converter (ADC) with multiple channels, facilitating direct interfacing with analog sensors and signals.
  • Extensive Development Support: Supported by Texas Instruments' comprehensive software and hardware development tools, including Code Composer Studio™ and a variety of evaluation modules.

Applications:

The versatility of the TMS320C5532AZAYA05 DSP makes it suitable for a multitude of applications, including:

  • Portable audio devices and speech recognition systems
  • Biometric identification devices like fingerprint scanners and facial recognition systems
  • Medical instrumentation for diagnostic and monitoring purposes
  • Industrial control systems requiring real-time data processing

Overall, the Texas Instruments TMS320C5532AZAYA05 DSP is a powerful and efficient solution for developers looking to incorporate advanced digital signal processing capabilities into their designs with minimal power consumption.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess