EN
  • EN
  • DE

TMS320C54CSTGGU

Part No TMS320C54CSTGGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Client Side Telephony DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C54x
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, UART
Clock Rate 120MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range 0°C ~ 100°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271037-TMS320C54CSTGGU
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C54CST
Introduction Date November 01, 2001
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C54CSTGGU CAD Model

Description

The TMS320C54CSTGGU is a high-performance, fixed-point digital signal processor (DSP) from the renowned TMS320C54x DSP product line by Texas Instruments (TI). This advanced chip is designed to handle a wide array of digital signal processing tasks with efficiency and speed, making it an ideal choice for applications in telecommunications, audio processing, industrial control, and consumer electronics.

Key Features

  • High-Speed Processing: The DSP operates at a high clock rate, providing the computational power necessary to perform complex algorithms quickly.
  • Low Power Consumption: This device is engineered for low power operation, which makes it suitable for portable and battery-powered applications.
  • On-Chip Memory: It comes with integrated memory, reducing the need for external memory components and simplifying system design.
  • Robust Instruction Set: The TMS320C54CSTGGU features a rich instruction set optimized for DSP operations, allowing for efficient code execution and performance.

Applications

The versatility of the TMS320C54CSTGGU DSP enables it to be used across various domains. Some of the common applications include:

  • Audio and speech processing
  • Wireless communication systems
  • Medical imaging
  • Industrial process control
  • Automotive systems

Technical Specifications

Parameter Value Clock Speed Up to several hundred MHz Core Architecture TMS320C54x Package / Case Surface-Mount Operating Temperature Specified by the manufacturer

For developers and engineers looking to integrate the TMS320C54CSTGGU into their designs, Texas Instruments provides extensive support in the form of technical documentation, development tools, and software libraries to facilitate rapid development and deployment.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess