EN
  • EN
  • DE

TDA2611A/N5,112

Part No TDA2611A/N5,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W MONO AB 9SIL / Audio Amp Speaker 1-CH Mono 6W Class-AB 9-Pin(9+Tab) SIL9MPF Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6W x 1 @ 8 Ohm
Operating Supply Voltage 6 V ~ 35 V
Features Thermal Shutdown Protection
Mounting Style Through Hole
Operating Temperature Range -25°C ~ 150°C (TA)
Manufacturer Package 9-SIL MPF
Package 9-SIP Exposed Tab
Win Source Part Number 796547-TDA2611A/N5,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA2611
Introduction Date November 01, 1982
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA2611A/N5,112 CAD Model

Description

The TDA2611A/N5,112 is a high-fidelity audio amplifier integrated circuit (IC) produced by NXP Semiconductors. This IC is designed to deliver a rich audio experience for a wide range of applications in the consumer electronics industry. With its compact form factor and robust performance, the TDA2611A/N5,112 is an ideal choice for audio amplification needs in products such as television sets, stereo systems, and portable audio devices.

Key Features

  • Amplifier Type: The TDA2611A/N5,112 is a mono audio power amplifier, capable of driving a single channel with high-quality sound reproduction.
  • Output Power: It can deliver an output power of up to 5 Watts, ensuring sufficient volume levels for most consumer audio applications without the need for an external heat sink.
  • Supply Voltage: This IC operates on a wide supply voltage range, making it versatile for use in various electronic devices with different power requirements.
  • Low Distortion: The device is engineered to provide low harmonic distortion and low noise, contributing to its high-fidelity output.
  • Protection Features: The TDA2611A/N5,112 includes several built-in protection features such as short-circuit protection and thermal shutdown, enhancing its reliability and longevity.
  • Package: It comes in a 9-lead single in-line (SIL) plastic package, which is easy to mount and suitable for wave soldering.

Applications

The TDA2611A/N5,112 is designed to be a versatile component suitable for a variety of audio amplification applications. Its high-quality audio output makes it an excellent choice for:

  • Television sets
  • Compact stereo systems
  • Portable audio devices
  • Active speakers
  • Public address systems

Conclusion

Overall, the TDA2611A/N5,112 from NXP Semiconductors is a reliable and efficient solution for any application requiring high-quality audio amplification. Its combination of power, fidelity, and protective features, along with its ease of integration, makes it a top choice for designers and manufacturers in the consumer electronics space.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess