EN
  • EN
  • DE

TMS320C54V90BGGU

Part No TMS320C54V90BGGU
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP EMBED V.90 MODEM 144-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 117MHz
Non-Volatile Memory ROM (256 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 043211-TMS320C54V90BGGU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C54V90BGGU CAD Model

Description

Texas Instruments TMS320C54V90BGGU Digital Signal Processor

The TMS320C54V90BGGU is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its robust processing capabilities and efficient power consumption. This advanced DSP is part of the TMS320C54x series, which is designed to cater to a wide range of applications, including telecommunications, audio processing, industrial control systems, and digital signal processing applications.

At the heart of the TMS320C54V90BGGU is a powerful fixed-point DSP core that operates at a frequency of up to 90 MHz. This processor is capable of executing up to 90 million instructions per second (MIPS), providing developers with the computational power necessary for complex algorithms and real-time processing tasks. The DSP's architecture is optimized for high-speed data processing, with features such as parallel multipliers and hardware-accelerated loop control that enhance performance for iterative operations.

The TMS320C54V90BGGU comes equipped with an array of integrated peripherals and memory features to support a variety of system configurations. It includes a rich set of I/O options, which allow for flexible interfacing with external devices. Moreover, it has an on-chip memory system that consists of a mix of RAM and ROM, facilitating efficient data management and program execution. The DSP also supports external memory interfaces, enabling system designers to expand the memory capacity as per their application requirements.

For developers looking to streamline their design process, TI provides an extensive suite of development tools for the TMS320C54V90BGGU. These tools include code generation utilities, debugging software, and real-time operating systems (RTOS) that are compatible with the DSP. This support helps to reduce development time and allows for easier integration into existing projects.

In summary, the TMS320C54V90BGGU from Texas Instruments is a versatile and powerful DSP solution that delivers exceptional performance for a variety of digital signal processing tasks. Its combination of processing power, integrated features, and development support make it an ideal choice for engineers and designers looking to create sophisticated and efficient systems.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0976 $78.1952
4+ $32.0801 $128.3204
5+ $31.0776 $155.3880
7+ $30.0751 $210.5257
9+ $29.0726 $261.6534
12+ $26.0651 $312.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess