EN
  • EN
  • DE

TPA2006D1DRBRG4

Part No TPA2006D1DRBRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.45W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (3x3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 055352-TPA2006D1DRBRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2006D1DRBRG4 CAD Model

Description

The TPA2006D1DRBRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of TI's extensive range of audio solutions and is specifically engineered to provide efficient, low-voltage amplification, with a focus on delivering high-quality sound in a compact form factor.

Key Features

  • Output Power: The TPA2006D1DRBRG4 offers an impressive output power of 1.4 Watts into an 8-ohm load with less than 1% THD+N when powered by a 5V supply.
  • Efficiency: With its Class-D operation, the device boasts high efficiency, reducing power consumption and heat dissipation, which is crucial for battery-powered applications.
  • Supply Voltage Range: The amplifier operates on a supply voltage ranging from 2.5V to 5.5V, making it versatile for various electronic devices and applications.
  • Thermal and Short-Circuit Protection: The TPA2006D1DRBRG4 is equipped with built-in thermal and short-circuit protection features to ensure the longevity and reliability of the amplifier and the safety of the connected speakers.

Applications

This audio amplifier is ideal for a wide range of applications where space and power efficiency are critical. Some common applications include:

  • Portable and wireless speakers
  • Laptop and desktop computers
  • Mobile phones and PDAs
  • Portable media players
  • Home and professional audio systems

Package and Quality

The TPA2006D1DRBRG4 comes in a compact QFN package, which is designed for space-constrained applications. The device is RoHS compliant and adheres to the stringent quality standards set by Texas Instruments, ensuring high reliability and performance across various environmental conditions.

With its combination of power, efficiency, and compact size, the TPA2006D1DRBRG4 is an excellent choice for designers looking to enhance the audio experience in their products without compromising on space or power consumption.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5213 $52.1300
205+ $0.4884 $100.1220
320+ $0.4719 $151.0080
460+ $0.4389 $201.8940
595+ $0.4224 $251.3280
740+ $0.4059 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,600 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess