EN
  • EN
  • DE

TMS320C44PDB50

Part No TMS320C44PDB50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C4x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Communication Ports
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 304-BFQFP Exposed Pad
Manufacturer Package 304-PQFP (40x40)
Win Source Part Number 1271025-TMS320C44PDB50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C44
Introduction Date January 01, 1994
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C44PDB50 CAD Model

Description

The TMS320C44PDB50 is a high-performance, floating-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities in a wide range of applications. This DSP is part of the TMS320 series, which is well-known for its innovative architecture and efficient execution of complex signal processing algorithms.

Key Features:

  • High-Speed Performance: The TMS320C44PDB50 operates at a frequency of 50MHz, enabling rapid data processing and real-time execution of algorithms.
  • Floating-Point Arithmetic: With its floating-point unit, this DSP ensures precise calculations, which are crucial for applications requiring high levels of numerical accuracy.
  • Advanced Architecture: The device features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to both memory spaces and thus increasing the overall system speed.
  • Parallel Processing: It supports parallel processing capabilities, which enables the DSP to handle multiple tasks simultaneously, greatly improving processing throughput.
  • Integrated Peripherals: The TMS320C44PDB50 includes a variety of on-chip peripherals, such as timers, serial ports, and parallel I/O, to support a wide range of applications without the need for additional components.
  • Optimized for DSP Applications: This processor is specifically designed for digital signal processing tasks such as audio processing, telecommunications, industrial control, and image processing.

Applications:

The TMS320C44PDB50 is versatile and can be used in diverse applications. Some common use cases include:

  • Professional and consumer audio systems
  • Telecommunications infrastructure and equipment
  • Medical imaging systems
  • Industrial control systems
  • Advanced robotics
  • Automotive systems

With its robust set of features and capabilities, the TMS320C44PDB50 from Texas Instruments stands out as a powerful solution for any application that requires efficient and precise digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess