EN
  • EN
  • DE

TMS320C31PQL40

Part No TMS320C31PQL40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC 40 MHZ DSP 132-BQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 132-BQFP (24.54x24.54)
Win Source Part Number 132069-TMS320C31PQL40
Popularity Medium
Supply and Demand Status Limited
Quantity per package 36
Ultra Librarian 3D Model Ultra Librarian TMS320C31PQL40 CAD Model

Description

Introducing the TMS320C31PQL40 by Texas Instruments

The TMS320C31PQL40 is a high-performance, floating-point digital signal processor (DSP) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This DSP is part of the TMS320 series, which is renowned for its robust processing capabilities and is widely used in various applications such as industrial control, medical imaging, and communication systems.

Key Features

  • High-Speed Performance: The TMS320C31PQL40 operates at a frequency of 40MHz, delivering fast and efficient processing for complex algorithms and signal processing tasks.
  • 32-Bit Floating-Point Processor: With its 32-bit floating-point architecture, this DSP ensures precise calculations, which is critical for applications requiring high accuracy and dynamic range.
  • Large On-Chip Memory: Equipped with a substantial amount of on-chip memory, the TMS320C31PQL40 can handle large data sets and reduce the need for external memory components, thus simplifying system design and minimizing latency.
  • Advanced Peripherals: The device includes a variety of peripherals such as serial ports, timers, and parallel I/O, which facilitate easy integration with other system components and peripherals.
  • Flexible Memory Interface: It features a flexible external memory interface that supports a wide range of memory types, enabling designers to choose the most suitable memory for their specific application requirements.

Applications

The TMS320C31PQL40 is ideal for applications that demand high-speed data processing and precision. Its powerful architecture makes it suitable for:

  • Sonar, radar, and other defense-related signal processing systems
  • Industrial automation and control systems
  • High-end audio processing and synthesis
  • Medical imaging systems such as MRI and CT scanners
  • Telecommunications infrastructure including base stations and network switches

Design Support and Resources

TI provides extensive support for the TMS320C31PQL40 with a comprehensive set of development tools, including software libraries, development kits, and reference designs. This support ensures that engineers can accelerate their design process and bring their products to market faster. Additionally, the TI community and technical support are valuable resources for troubleshooting and knowledge sharing.

With its powerful features and wide range of applications, the TMS320C31PQL40 from Texas Instruments stands out as a versatile and reliable DSP solution for complex and demanding signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.0301 $76.0301
2+ $71.2181 $142.4362
3+ $68.8121 $206.4363
4+ $64.0000 $256.0000
5+ $61.5940 $307.9700
6+ $59.1880 $355.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess