EN
  • EN
  • DE

SN74ALS869DWE4

Part No SN74ALS869DWE4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC 8BIT BIN 24-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Timing Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74ALS869
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259015-SN74ALS869DWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS869DWE4 CAD Model

Description

Introducing the SN74ALS869DWE4 from Texas Instruments

The SN74ALS869DWE4 is a high-performance, 8-bit universal shift/storage register designed by Texas Instruments to meet the rigorous demands of complex digital systems. This integrated circuit is a versatile component that can operate in multiple modes, including serial and parallel data transfer, making it an essential part of a wide range of applications, from data processing to communication systems.

Key Features

  • Wide Operating Voltage: The device is designed to work with a 5V power supply, making it compatible with TTL logic levels and suitable for interfacing with many microcontrollers and digital systems.
  • High-Speed Operation: SN74ALS869DWE4 offers fast data transfer rates, ensuring efficient performance in time-sensitive applications.
  • Multiple Operating Modes: With its ability to function as a shift register or a storage register, it provides flexibility in data handling, allowing for both serial and parallel input/output configurations.
  • Direct Overriding Clear: A clear function is included that allows for the immediate resetting of all internal registers, thereby simplifying error correction and system initialization processes.
  • Output Capability: The device features a robust output drive, capable of handling multiple loads in a bus-oriented environment.
  • Package Type: It comes in a wide-body SOIC package, ensuring ease of integration into PCB designs and offering good thermal performance.

Applications

The SN74ALS869DWE4 is an ideal choice for a multitude of applications that require reliable data storage and transfer. Its applications include:

  • Data acquisition systems
  • Microprocessor support
  • Communication interfaces
  • Instrumentation and control systems
  • Buffer registers in multi-core processors

With its combination of speed, versatility, and Texas Instruments' renowned reliability, the SN74ALS869DWE4 is a go-to component for engineers and designers looking to build or enhance digital systems. Whether you're developing new technology or upgrading existing infrastructure, this shift/storage register is engineered to provide a solid foundation for your digital data management needs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess