EN
  • EN
  • DE

TMS320C30GEL

Part No TMS320C30GEL
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 181-CPGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Floating Point
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting Through Hole
Case / Package 181-CPGA (39x39)
Win Source Part Number 143515-TMS320C30GEL
Popularity Medium
Supply and Demand Status Limited
Quantity per package 21
Ultra Librarian 3D Model Ultra Librarian TMS320C30GEL CAD Model

Description

The TMS320C30GEL, a high-performance digital signal processor (DSP) from Texas Instruments, is engineered to deliver efficient and rapid processing for a wide range of signal processing applications. It is a part of the TMS320 series, which is renowned for its robust architecture, designed to handle complex algorithms and computations at high speeds.

Key Features:

  • High-Speed Floating-Point Processing: With its advanced floating-point capabilities, the TMS320C30GEL can perform intricate mathematical operations quickly and accurately, making it ideal for applications that require precise calculations.
  • Efficient Architecture: The device features a modified Harvard architecture that allows for simultaneous data and instruction fetches, leading to improved system throughput.
  • Large On-chip Memory: Equipped with ample on-chip memory, the DSP can handle large data sets and complex programs, minimizing the need for external memory and thus reducing system costs and complexity.
  • Flexible Peripheral Interface: The TMS320C30GEL offers a variety of peripheral interfaces, enabling it to connect with other components in a system easily and effectively.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-powered devices and applications where power conservation is crucial.

Applications:

The versatility of the TMS320C30GEL makes it suitable for a diverse range of applications, including but not limited to:

  • Audio and speech processing
  • Telecommunications
  • Industrial control systems
  • Medical imaging
  • Instrumentation and analysis

Technical Specifications:

Parameter Value
Clock Speed Up to 33 MHz
Data Bus Width 32-Bit
Supply Voltage 5V
Operating Temperature -40°C to +85°C

In conclusion, the TMS320C30GEL by Texas Instruments is a powerful DSP solution that offers exceptional performance for a variety of signal processing tasks. Its combination of speed, precision, and efficiency makes it a valuable component in any high-demand processing environment.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess