EN
  • EN
  • DE
  • IT

MAX4786EXS-T

Part No MAX4786EXS-T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC SWITCH 1X1 SC70-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Current Limiting
Voltage - Input 2.3 V to 5.5 V
Output Current 50mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 073645-MAX4786EXS-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4786EXS-T CAD Model

Description

The MAX4786EXS-T from Maxim Integrated is a high-performance, low-power, single-pole/single-throw (SPST) analog switch designed to deliver precision and reliability for a wide range of applications. This compact switch is ideal for portable devices due to its small footprint and low power consumption.

Key Features

  • Low Voltage Operation: The device operates from a single +1.6V to +3.6V power supply, making it suitable for battery-powered applications.
  • High Switching Speed: It offers fast switching times, with turn-on and turn-off times typically in the nanosecond range, ensuring minimal signal delay.
  • Low On-Resistance: The MAX4786EXS-T features low on-resistance (R<sub>ON), typically around 0.5Ω, which remains flat over the specified signal range, providing excellent linearity and minimizing signal distortion.
  • High Current Handling: Capable of handling continuous current up to 300mA, this switch can easily manage a variety of analog signals.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection guards the device against unexpected surges, enhancing its durability and lifespan.
  • Compact Package: Housed in a small, 6-pin SC70 package, the MAX4786EXS-T saves valuable board space in space-constrained applications.

Applications

The versatility of the MAX4786EXS-T makes it an excellent choice for a multitude of applications, including:

  • Battery-powered devices
  • Audio and video signal routing
  • Sample-and-hold circuits
  • Communication systems
  • Portable instrumentation
  • Medical equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4786EXS-T is no exception. It is designed to meet stringent industry standards, ensuring stable performance across various environmental conditions and usage scenarios.

Ordering Information

The MAX4786EXS-T is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes. Its robust design and impressive specifications make it a smart choice for designers seeking a reliable and efficient analog switching solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Lowest to $4.1724
Maxim Integrated
Lowest to $27.1721
Texas Instruments
IC OP AMP CURR SENSE SC70-6
Lowest to $0.9780
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $10.8896
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to $4.3682
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Texas Instruments
IC CURRENT GAUGE PREC 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess