EN
  • EN
  • DE

TMS320C28343ZFEQ

Part No TMS320C28343ZFEQ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 256BGA / MCU 32-bit C28x RISC 16KB ROM 1.1V/3.3V 256-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, TMS320C2834x Delfino
Packaging Tray
Type Floating Point
Interface CAN, EBI/EMI, I2C, McBSP, SCI, SPI
Clock Rate 200MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 260kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 797280-TMS320C28343ZFEQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C28343
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C28343ZFEQ CAD Model

Description

The TMS320C28343ZFEQ is a highly-efficient 32-bit digital signal processor (DSP) from Texas Instruments, belonging to the C2000™ series, which is renowned for its performance in real-time control applications. This processor is designed to meet the demands of high-performance embedded systems that require fast and accurate digital signal processing capabilities.

The core of the TMS320C28343ZFEQ operates at a frequency of up to 300MHz, providing a powerful platform for executing advanced algorithms with speed and precision. Its architecture is optimized for tasks that involve mathematical computations, digital filtering, audio signal processing, and control system functions, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance Processing: With a 32-bit CPU clocked at 300MHz, the TMS320C28343ZFEQ offers exceptional processing power for complex signal processing tasks.
  • Memory: It includes integrated memory options with fast access times, such as internal RAM and flash, to ensure smooth system operation and quick data retrieval.
  • Enhanced Control Peripherals: The device is equipped with a variety of peripherals designed to facilitate control applications, including PWM outputs, capture inputs, and high-resolution timers.
  • Connectivity: A comprehensive set of communication interfaces such as CAN, SPI, I2C, and UARTs are available, allowing for versatile connectivity options with other components in a system.
  • Robust Design: Built to operate in demanding environments, the TMS320C28343ZFEQ maintains its performance over a wide temperature range and is resistant to the kind of electrical noise commonly found in industrial settings.
  • Development Support: Texas Instruments provides extensive support for development with the TMS320C28343ZFEQ, including software libraries, development kits, and reference designs to accelerate the design process.

With its combination of processing power, memory options, and connectivity, the TMS320C28343ZFEQ is a versatile DSP that can handle the requirements of various high-speed signal processing applications. Whether it's for motor control, power conversion, or audio processing, this processor is designed to deliver optimal performance with reliability and efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9458 $59.9458
3+ $49.1863 $147.5589
4+ $47.6493 $190.5972
5+ $46.1122 $230.5610
6+ $44.5751 $267.4506
8+ $39.9639 $319.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess