EN
  • EN
  • DE

TMS320C26BFN

Part No TMS320C26BFN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case PLCC
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 757571-TMS320C26BFN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C26BFN CAD Model

Description

The TMS320C26BFN is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320 family, which is widely recognized for its use in various applications requiring fast and reliable signal processing, such as audio processing, telecommunications, industrial control, and more.

Key Features

  • Architecture: The TMS320C26BFN boasts a fixed-point, advanced Harvard architecture that allows for simultaneous data and instruction accesses, ensuring a seamless and efficient processing experience.
  • Clock Speed: Operating at a clock speed of up to 40 MHz, this DSP can execute up to 40 million instructions per second (MIPS), providing the computational power needed for demanding signal processing tasks.
  • On-Chip Memory: It comes equipped with integrated memory, including 16K words of on-chip RAM, which facilitates rapid access to data and instructions, enhancing overall system performance.
  • Peripheral Integration: The TMS320C26BFN includes a variety of integrated peripherals, such as a serial port for communication, a timer for precise event management, and a host of other I/O options to interface with external devices.
  • Instruction Set: It features a rich instruction set optimized for digital signal processing, which includes specialized instructions for high-speed arithmetic, logical operations, and data manipulation.

Applications

The versatility of the TMS320C26BFN makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Audio and speech processing
  • Telecommunications, including modems and signal conversion
  • Industrial control systems
  • Medical imaging systems
  • Automotive electronics

Package and Quality

The TMS320C26BFN is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of PCB mounting. Texas Instruments is committed to delivering high-quality products, and this DSP is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess