EN
  • EN
  • DE

ADSP-BF561SBB600

Part No ADSP-BF561SBB600
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Blackfin
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.35V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 297-BGA
Manufacturer Package 297-PBGA (27x27)
RoHS State Request Verification
Win Source Part Number 1142275-ADSP-BF561SBB600
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADSP-BF561
Introduction Date September 16, 1998
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBB600 CAD Model

Description

The ADSP-BF561SBB600 is a high-performance digital signal processor (DSP) from the well-established Blackfin family of products by Analog Devices Inc. This processor is designed to deliver exceptional power efficiency and processing capabilities, making it an ideal solution for embedded applications that demand high-speed signal processing and low power consumption.

Key Features:

  • Dual-Core Processor: The ADSP-BF561SBB600 is equipped with two independent and symmetric processing cores, each running at 600MHz. This dual-core architecture enables parallel processing and improves overall system performance.
  • High-Performance Computing: With its 1200 MMACS (Million Multiply-Accumulate operations per Second) performance, this DSP can handle complex algorithms and high-speed data processing tasks with ease.
  • Memory: It includes a large on-chip memory, featuring 328KB of embedded SRAM, which is partitioned between the two cores for efficient data handling and processing.
  • External Memory Interface: The processor supports a flexible external memory interface that allows for the connection of a variety of memory types, including SDRAM, flash memory, and other storage devices.
  • Peripheral Set: A rich set of peripherals is integrated into the ADSP-BF561SBB600, including UART, SPI, SPORT, and CAN interfaces, which facilitate easy communication with other devices and systems.
  • Power Management: The device features advanced power management techniques that reduce power consumption during idle or low activity periods, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-BF561SBB600 is highly versatile and can be used in a wide range of applications. It is particularly well-suited for multimedia processing, automotive infotainment systems, industrial control, imaging systems, and networked communication devices where high-speed signal processing is crucial.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the ADSP-BF561SBB600 is no exception. It is built to meet the highest standards of reliability and performance, ensuring that systems built around this DSP operate smoothly and efficiently in the most demanding environments.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.9458 $105.9458
2+ $102.6351 $205.2702
3+ $99.3242 $297.9726
4+ $96.0135 $384.0540
5+ $86.0810 $430.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess