EN
  • EN
  • DE

MAX5556ESA/V+T

Part No MAX5556ESA/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704722-MAX5556ESA/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5556ESA/V+T CAD Model

Description

Maxim Integrated Product: MAX5556ESA/V+T

The MAX5556ESA/V+T is a high-performance audio digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver superior sound quality for a range of audio applications. This precision audio DAC features a compact, efficient 8-SOIC (0.154", 3.90mm Width) package, making it an ideal choice for space-constrained designs without compromising on audio fidelity.

With an impressive dynamic range and low distortion, the MAX5556ESA/V+T ensures crystal-clear audio playback, making it perfect for high-end audio systems, professional audio equipment, and digital audio applications where sound quality is paramount. It operates over a wide temperature range, ensuring reliable performance in diverse operating environments.

The device supports a flexible input data format, accommodating 16-bit, 18-bit, 20-bit, or 24-bit audio data, which allows it to be used with a variety of digital audio sources and systems. It also includes a digital de-emphasis filter to compensate for the pre-emphasis applied during recording, thus maintaining the accuracy of audio reproduction.

Key features of the MAX5556ESA/V+T include:

  • High Signal-to-Noise Ratio (SNR): Ensuring clear and precise audio output with minimal noise.
  • Low Total Harmonic Distortion (THD): Providing clean and uncolored audio that is faithful to the original recording.
  • Single 5V Power Supply: Simplifying power management in mixed-voltage systems.
  • Integrated Digital Filter: Reducing the need for external filtering components and simplifying the design.
  • Flexible Interface: Accepting a variety of digital audio input formats for ease of integration.

Whether you're designing a high-end home theater system, professional mixing console, or any other application demanding high-quality audio playback, the MAX5556ESA/V+T from Maxim Integrated offers a solution that combines performance with practicality. Its robust design and superior audio quality make it a go-to choice for designers looking to enhance the auditory experience in their products.

For further information on interfacing, electrical specifications, and application guidance, refer to the detailed datasheet provided by Maxim Integrated. The MAX5556ESA/V+T is not just a component; it's a gateway to premium audio experiences in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess