EN
  • EN
  • DE

SN74LVC2G34DCKRG4

Part No SN74LVC2G34DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name 74LVC2G34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51612-1, 296-51612-2, SN74LVC2G34DCKRG4-ND, 296-51612-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896765-SN74LVC2G34DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G34DCKRG4 CAD Model

Description

Product Overview: SN74LVC2G34DCKRG4

The SN74LVC2G34DCKRG4 is a high-performance, dual unbuffered inverter designed by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This device is part of the LVC family, which is characterized by low-voltage operation and compatibility with mixed-voltage system environments.

Key Features:

  • Low Voltage Operation: It operates at a voltage range of 1.65 to 5.5 V, making it ideal for interfacing with both 3.3V and 5V systems.
  • High Drive: The SN74LVC2G34DCKRG4 can drive up to 24 mA at the outputs, providing good signal integrity and reducing the need for additional buffering.
  • Low Power Consumption: This inverter is designed for low dynamic power consumption, with a typical ICC of only 10 µA (max).
  • System Flexibility: Its wide operating voltage range and low power consumption make it suitable for a variety of applications, including portable and battery-operated devices.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.
  • SC70 Packaging: Housed in an 8-pin SC70 package, the SN74LVC2G34DCKRG4 is compact and suitable for space-constrained applications.

Applications:

The SN74LVC2G34DCKRG4 is versatile and can be used in a number of applications. It is particularly well-suited for:

  • Signal buffering and inversion
  • Logic level shifting for mixed-voltage systems
  • Interface circuits
  • Control logic
  • Portable and battery-powered electronics

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74LVC2G34DCKRG4 is manufactured under strict quality control measures, ensuring both high performance and reliability for critical applications. Its robust design is capable of withstanding industrial temperature ranges and is suitable for commercial, industrial, and automotive markets.

Overall, the SN74LVC2G34DCKRG4 is a reliable choice for designers looking to add unbuffered inverting functions to their circuits without compromising on power efficiency or board space.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0856 $50.0760
1,250+ $0.0802 $100.2500
1,940+ $0.0775 $150.3500
2,780+ $0.0720 $200.1600
3,610+ $0.0693 $250.1730
4,505+ $0.0666 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,540 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess