EN
  • EN
  • DE

TMS320C25GBA

Part No TMS320C25GBA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 68-CPGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 68-CPGA (24.38x24.38)
Win Source Part Number 213147-TMS320C25GBA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C25GBA CAD Model

Description

The TMS320C25GBA is a high-performance, programmable digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of signal processing applications. This powerful integrated circuit is part of the TMS320 family, known for its efficient processing capabilities that are particularly suited for tasks involving real-time numerical computations.

Key Features

  • High-Speed Processing: The TMS320C25GBA operates at a clock frequency that enables rapid data manipulation and processing, which is essential for applications such as audio processing, telecommunications, and control systems.
  • Memory: With its on-chip memory, this DSP can handle complex algorithms and large data sets with ease, reducing the need for external memory components and simplifying system design.
  • Architecture: The device features a Harvard architecture with separate program and data spaces, allowing simultaneous access to program instructions and data, thereby increasing the overall system throughput.
  • Peripheral Integration: It includes a variety of integrated peripherals, such as serial ports and timers, which facilitate the development of multifunctional systems without the need for additional components.
  • Instruction Set: The TMS320C25GBA boasts a rich instruction set optimized for digital signal processing tasks, which helps in achieving more operations per clock cycle and enhances the efficiency of the system.

Applications

The versatility of the TMS320C25GBA makes it suitable for a broad range of applications. It is commonly used in:

  • Audio signal processing and synthesis
  • Speech and image processing
  • Industrial control systems
  • Telecommunications, including modems and signal conversion
  • Medical instrumentation for diagnostic and monitoring purposes

Reliability and Support

TI is known for its commitment to quality and long-term reliability. The TMS320C25GBA is built to meet the high standards expected from Texas Instruments, ensuring stable and reliable performance in all supported applications. Additionally, TI provides extensive technical support and documentation, making the integration of the TMS320C25GBA into your project both straightforward and efficient.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $368.6568 $368.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess