EN
  • EN
  • DE

SBRB1545CTT4G

Part No SBRB1545CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 45V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 840mV @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction -65°C to 175°C
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 1094622-SBRB1545CTT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBRB1545CTT4G CAD Model

Description

The SBRB1545CTT4G is a state-of-the-art power rectifier component designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance Schottky Barrier Rectifier is built for applications requiring efficient and reliable power management solutions. It is particularly well-suited for use in high-frequency inverters, free-wheeling diodes, and polarity protection applications.

Key Features

  • High Surge Capacity: The device is capable of handling high surge currents, making it ideal for applications that experience occasional surges or spikes in power.
  • Low Power Loss: With its Schottky barrier design, the SBRB1545CTT4G ensures minimal power loss and offers high efficiency, which is crucial for energy-sensitive applications.
  • High Forward Current: The component has a high average forward rectified current of 15A, allowing it to handle significant power loads.
  • Low Forward Voltage Drop: The low forward voltage drop characteristic of this rectifier reduces thermal stress and improves system efficiency.
  • TO-220 Package: Enclosed in a TO-220 package, the SBRB1545CTT4G is designed for easy mounting and heat dissipation, which is essential for maintaining performance and longevity.

Applications

The versatility of the SBRB1545CTT4G makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Automotive environment applications
  • Power management devices
  • LED lighting

Specifications

Parameter Value
Package TO-220
Forward Current (If(AV)) 15A
Forward Voltage (Vf) 0.69V @ 7.5A
Reverse Voltage (Vr) 45V
Operating Temperature Range -55°C to +150°C

With its robust construction and superior performance characteristics, the SBRB1545CTT4G from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0640 $57.9200
2,200+ $0.0526 $115.7200
3,405+ $0.0510 $173.6550
4,685+ $0.0494 $231.4390
6,070+ $0.0476 $288.9320
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 905 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess