EN
  • EN
  • DE

TMS320C25FNLW

Part No TMS320C25FNLW
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 373659-TMS320C25FNLW
Ultra Librarian 3D Model Ultra Librarian TMS320C25FNLW CAD Model

Description

The TMS320C25FNLW is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of signal processing applications. This device is part of the TMS320 series, which is renowned for its efficient numerical computation capabilities, making it a go-to choice for engineers and developers working on a wide range of applications, including but not limited to audio processing, telecommunications, industrial control, and biomedical systems.

The TMS320C25FNLW operates at a frequency of up to 50MHz, providing a balance of speed and power efficiency. Its architecture is optimized for the execution of complex algorithms and signal processing tasks with high throughput and low latency. The processor features a 16-bit fixed-point format, which is ideal for applications that require precise numerical accuracy and stability.

One of the standout features of the TMS320C25FNLW is its comprehensive instruction set, which includes a variety of arithmetic, logical, and control operations. These instructions are specifically tailored to optimize common DSP tasks, such as Fast Fourier Transforms (FFT), filtering, and matrix operations. Additionally, the processor is equipped with a parallel processing capability, allowing it to execute multiple operations simultaneously, thereby increasing overall system performance.

The TMS320C25FNLW also boasts an array of peripherals and interfaces that enhance its connectivity and ease of integration into broader systems. It includes a direct memory access (DMA) controller, which facilitates efficient data transfers without burdening the CPU, as well as a serial communication interface for simplified data exchange with other devices.

As a product of Texas Instruments, the TMS320C25FNLW is backed by a robust support ecosystem, including development tools, software libraries, and a global community of developers. This support ensures that users can maximize the capabilities of the DSP and reduce time-to-market for their products.

In summary, the TMS320C25FNLW is a versatile and powerful DSP that delivers exceptional performance for a variety of signal processing applications. Its combination of speed, precision, and connectivity makes it an excellent choice for engineers seeking a reliable and efficient processing solution.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess