EN
  • EN
  • DE

TMS320BC52PJ57

Part No TMS320BC52PJ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface BSP, SSP
Clock Rate 57MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 2kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-BQFP
Manufacturer Package 100-QFP (14x20)
Win Source Part Number 1270992-TMS320BC52PJ57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320BC52
Introduction Date September 05, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320BC52PJ57 CAD Model

Description

Overview of TMS320BC52PJ57

The TMS320BC52PJ57 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to cater to demanding applications that require fast and efficient signal processing capabilities. This DSP is part of the TMS320C5x generation, which is renowned for its low-power consumption and optimized performance in processing digital signals in real-time.

Key Features

  • High-Speed Performance: The TMS320BC52PJ57 operates at a high clock rate, providing the computational power needed to handle complex algorithms and signal processing tasks swiftly.
  • Advanced Architecture: It features a modified Harvard architecture that separates program and data buses, allowing simultaneous access to both instruction and data memory. This leads to improved throughput and system speed.
  • Integrated Peripherals: The DSP includes a variety of integrated peripherals such as serial ports, timers, and a host of other interfaces that facilitate easy integration into a wide range of applications.
  • Memory Flexibility: With its onboard memory and the ability to interface with external memory modules, the TMS320BC52PJ57 offers flexibility for designers to choose the optimal memory configuration for their specific application needs.
  • Low Power Consumption: Despite its high performance, the TMS320BC52PJ57 is designed for efficiency, with features that reduce power consumption, making it ideal for portable and battery-operated devices.

Applications

The TMS320BC52PJ57 is versatile and can be used in a variety of applications. Its processing capabilities make it suitable for:

  • Audio and speech processing
  • Telecommunications, such as modems and signal conversion
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and analysis equipment

Support and Resources

Texas Instruments provides comprehensive support for the TMS320BC52PJ57, including detailed datasheets, technical documentation, and software tools. Developers can access a wide range of resources to facilitate the design process, from initial development to final product implementation. With its robust support network, the TMS320BC52PJ57 is an excellent choice for engineers looking for a reliable and capable DSP solution.

You May Also Be Interested in

Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess