EN
  • EN
  • DE

TMS320DM643AZDK5

Part No TMS320DM643AZDK5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-FBGA, FCBGA
Manufacturer Package 548-FCBGA (23x23)
RoHS State Request Verification
Win Source Part Number 1271199-TMS320DM643AZDK5
Manufacturer Homepage www.ti.com
Family Name TMS320DM643
Introduction Date November 14, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM643AZDK5 CAD Model

Description

The TMS320DM643AZDK5 is a high-performance digital signal processor (DSP) from Texas Instruments, designed specifically for demanding multimedia and video processing applications. This advanced DSP is part of the TMS320DM64x™ series, which is known for its efficient performance and low-power consumption. It is an ideal choice for developers and engineers looking to build sophisticated systems requiring intensive signal processing capabilities.

Key Features:

  • High-Performance DSP Core: At the heart of the TMS320DM643AZDK5 is a powerful 32-bit fixed-point DSP core that can run at speeds up to 720 MHz, making it capable of performing complex mathematical computations quickly and efficiently.
  • Large On-Chip Memory: The device includes a generous amount of on-chip memory, including 256KB of RAM and 64KB of ROM, which allows for high-speed data processing and storage without the need for external memory components.
  • Integrated Peripherals: A range of integrated peripherals enhances the functionality of the DSP, including a Video Port Interface (VPIF), a 10/100 Mb/s Ethernet MAC, and a host of flexible I/O options to connect with other components in a system.
  • Advanced Video Processing: The TMS320DM643AZDK5 is equipped with video processing capabilities such as video I/O, scaling, and on-the-fly format conversion, making it suitable for applications like surveillance systems, digital media adapters, and broadcast video infrastructure.
  • Robust Development Support: Texas Instruments provides extensive support for developers, including software development tools, reference designs, and a large online community. This ecosystem helps to reduce development time and cost.

Applications:

The TMS320DM643AZDK5 is versatile and can be used in a variety of applications. These include professional audio equipment, home theater systems, digital signage, and industrial control systems. Its ability to handle multiple streams of video and audio data in real-time makes it particularly well-suited for multimedia processing tasks.

Reliability and Quality:

As with all Texas Instruments products, the TMS320DM643AZDK5 is manufactured to high standards of quality and reliability. This DSP is designed to meet the rigorous demands of the industrial and commercial markets, ensuring long-term performance and stability in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess