EN
  • EN
  • DE

NTB0101GF,132

Part No NTB0101GF,132
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT891 (1x1)
Base Product Number NTB01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314523-NTB0101GF,132
Ultra Librarian 3D Model Ultra Librarian NTB0101GF,132 CAD Model

Description

The NTB0101GF,132 is a high-performance, bidirectional level translator from NXP Semiconductors, designed to address the need for a reliable solution in the translation of signals between different voltage domains. This versatile component is a part of NXP's extensive line of interface products and offers a seamless way to interface devices operating at different voltage levels in a system.

Key Features

  • Voltage Level Translation: Capable of translating between two different voltage domains ranging from 1.0V to 3.6V on the A side and 1.8V to 5.5V on the B side, making it highly adaptable for various applications.
  • Bidirectional Operation: The NTB0101GF,132 supports bidirectional voltage level translation without the need for direction control, simplifying the design and saving valuable board space.
  • High-Speed Data Transfer: Engineered to support high-speed signal transmission, this level translator is suitable for interfacing high-speed protocols without compromising signal integrity.
  • Low Standby Current: Optimized for power-sensitive applications, the device features a low standby current, contributing to the overall energy efficiency of the system.

Applications

The NTB0101GF,132 is ideal for a variety of applications that require voltage level translation, such as:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Data Communication Systems
  • Embedded Systems

Technical Specifications

Parameter Value
Supply Voltage (VCCA) 1.0V to 3.6V
Supply Voltage (VCCB) 1.8V to 5.5V
Operating Temperature -40°C to +125°C
Package XSON8
Mounting Type Surface Mount

The NTB0101GF,132 is a testament to NXP's commitment to providing innovative solutions for complex interfacing challenges in modern electronics. Its robust design and flexible features make it a go-to component for engineers looking to bridge the gap between different voltage levels in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess