Manufactured by Texas Instruments
The TMS27C256-2JL is a high-performance, 256 Kilobit UV erasable and programmable read-only memory (EPROM) component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This EPROM is a reliable storage solution for applications requiring fast access times and a stable, non-volatile memory source.
Key Features:
- Memory Capacity: 256 Kbits (32 K x 8) providing ample storage for firmware, boot code, or lookup tables.
- Access Time: Offers a fast access time of 200 ns, enabling quick data retrieval for high-speed operations.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in electronic systems.
- Programming Voltage: 12.5V programming voltage required for writing data to the device.
- Package: Comes in a 28-pin JEDEC standard dual-in-line ceramic package, making it compatible with a wide range of socketed or surface-mounted applications.
- UV Erasable: The windowed lid design allows for the internal memory to be erased with ultraviolet light, enabling reuse and reprogramming of the EPROM.
- Extended Temperature Range: Supports an extended temperature range, making it suitable for industrial applications.
Applications:
The TMS27C256-2JL is ideal for a variety of applications where long-term data retention, high reliability, and flexible data storage are required. This includes but is not limited to:
- Embedded systems
- Microcontroller-based applications
- Telecommunication systems
- Automotive electronics
- Industrial control systems
- Medical equipment
Quality and Reliability:
Texas Instruments is known for its commitment to quality and the TMS27C256-2JL is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. This ensures that customers receive a reliable, high-quality EPROM for their critical applications.