EN
  • EN
  • DE

TMP816PWR

Part No TMP816PWR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description TMP816 Variable-Speed Single-Phase Full-Wave Fan-Motor Predriver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushed DC
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Applications Fan Controller
Operating Supply Voltage 6 V ~ 16 V
Operating Temperature Range -30°C ~ 95°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 712638-TMP816PWR
Popularity Medium
Supply and Demand Status Limited
Family Name TMP816
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP816PWR CAD Model

Description

Product Overview: TMP816PWR by Texas Instruments

The TMP816PWR is a sophisticated temperature sensor component manufactured by Texas Instruments, renowned for its precision and reliability in a wide array of applications. This high-performance device is designed to provide accurate temperature readings, which are critical for system control and monitoring in various electronic products.

Key Features

  • Accuracy: The TMP816PWR offers exceptional accuracy, making it suitable for applications where precise temperature measurements are crucial.
  • Range: With a broad temperature sensing range, this sensor can operate efficiently across diverse environments and conditions.
  • Low Power Consumption: It is designed to be energy-efficient, which is essential for battery-powered or energy-sensitive systems.
  • Small Footprint: The compact size of the TMP816PWR package allows for easy integration into space-constrained designs.
  • Interface: The device typically features an I2C interface for communication, providing straightforward integration with microcontrollers and other digital systems.

Applications

The versatility of the TMP816PWR makes it an ideal choice for a variety of applications, including:

  • Consumer Electronics: It can be used in smartphones, tablets, and personal computers where temperature monitoring is necessary to ensure optimal performance and safety.
  • Industrial Systems: In industrial settings, the sensor can help in monitoring machinery and processes to maintain efficiency and prevent overheating.
  • Healthcare Devices: Precision temperature sensing is vital in medical equipment for diagnostics and patient monitoring.
  • Automotive Electronics: The TMP816PWR can be used in automotive systems for battery management, HVAC control, and engine monitoring.

Technical Specifications

The TMP816PWR is housed in a TSSOP (Thin Shrink Small Outline Package) and is characterized by its robust design which ensures stable performance over its operational lifespan. It is designed to meet the stringent quality standards set by Texas Instruments, assuring users of its durability and effectiveness in temperature measurement tasks.

With its combination of accuracy, power efficiency, and compact design, the TMP816PWR from Texas Instruments stands out as a superior choice for designers and engineers looking to incorporate reliable temperature sensing into their projects.

You May Also Be Interested in

Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Monolithic Power Systems Inc.
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2034 $50.6782
56+ $1.8080 $101.2480
86+ $1.7515 $150.6290
118+ $1.6950 $200.0100
153+ $1.6385 $250.6905
205+ $1.4690 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess