Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 0.9V
Maximum Supply Voltage 15V
Output Voltage 35V
Channel Output Current 1.1A (Switch)
Frequency 20kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1076072-MIC2282YMM-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2282YMM-TR CAD Model

Description

Microchip Technology's MIC2282YMM-TR Step-Up DC-DC Converter

The MIC2282YMM-TR from Microchip Technology is a high-efficiency, synchronous step-up DC-DC converter that is designed to meet the power management needs of a wide range of applications. Housed in a compact 8-pin MSOP package, this device is ideal for space-constrained applications while providing robust power conversion capabilities.

With an input voltage range of 2.5V to 10V, the MIC2282YMM-TR is versatile enough to be used in systems powered by single-cell lithium-ion batteries, as well as other standard power supplies. It can deliver an adjustable output voltage up to 34V, making it suitable for driving white LEDs, OLED displays, and other applications requiring a high voltage supply.

The MIC2282YMM-TR boasts an impressive efficiency rate, thanks to its synchronous rectification topology. This feature eliminates the need for an external Schottky diode, reducing both component count and system cost. The converter operates at a 1.2MHz switching frequency, which allows for the use of small, low-profile inductors and ceramic capacitors, further minimizing the footprint and enhancing the overall efficiency.

Safety is a key concern in power management, and the MIC2282YMM-TR addresses this with integrated features such as over-temperature protection and under-voltage lockout. Additionally, the device offers a true load disconnect feature which ensures that the output is completely disconnected from the input when the device is shut down, providing an extra layer of protection for the downstream circuitry.

For applications that demand low-power consumption during standby, the MIC2282YMM-TR includes a shutdown mode that reduces the quiescent current to less than 1µA, significantly extending battery life in portable devices.

Overall, the MIC2282YMM-TR is a reliable and efficient solution for boosting voltages in a variety of electronic products. Whether it's for portable devices, LED lighting, or any application requiring a compact, high-voltage output, this step-up converter from Microchip Technology offers a blend of performance, efficiency, and convenience that designers will appreciate.

You May Also Be Interested in

National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
IXYS
IC LED DRIVER OFFL PWM 8SOIC
Need more? Email Us
ECAD model for CPC9909N
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5618
ECAD model for LP5521YQ/NOPB
Fairchild/ON Semiconductor
6-LED Series Boost LED Driver with Integrated Schottky Diode and Single-Wire Digital Interface
Lowest to $0.7321
ECAD model for FAN5343UMPX
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Need more? Email Us
ECAD model for MAX8648ETE+
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
Analog Devices Inc.
IC LED DRVR CTRLR PWM 2.3A 28QFN
Lowest to $14.5057
ECAD model for LT3922HUFD#PBF
STMicroelectronics
Low voltage 16-bit constant current LED sink driver | IC LED DRVR LIN DIM 90MA 24TSSOP
Lowest to $0.9576
ECAD model for STP16CPC26TTR
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $7.1510
ECAD model for BD6142AMUV

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention