EN
  • EN
  • DE

MC10E151FNG

Part No MC10E151FNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 6-Bit D Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10E
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 1217080-MC10E151FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10E151
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10E151FNG CAD Model

Description

ON Semiconductor MC10E151FNG Overview

The ON Semiconductor MC10E151FNG is a high-performance, 5-bit differential ECL/PECL to TTL translator integrated circuit. Designed for use in applications requiring high-speed signal conversion, this device is a crucial component in digital communication systems, test equipment, and high-speed computing environments.

Key Features

  • High-Speed Operation: The MC10E151FNG is capable of handling fast signal transitions, making it suitable for high-frequency applications.
  • 5-Bit Differential ECL/PECL to TTL Translation: It translates Emitter Coupled Logic (ECL) or Positive Emitter Coupled Logic (PECL) inputs into Transistor-Transistor Logic (TTL) outputs, allowing for seamless integration between different logic families.
  • Multiple Power Supply Options: This device can operate with a dual power supply, accommodating a range of voltages for flexible system design.
  • Temperature Range: The MC10E151FNG operates over a full industrial temperature range, ensuring reliability in varying environmental conditions.
  • 28-Lead PLCC Package: The device comes in a 28-lead Plastic Leaded Chip Carrier (PLCC) package, which is suitable for surface mounting and provides good thermal and electrical performance.

Applications

The MC10E151FNG is versatile and can be used in various applications, including:

  • Clock Distribution Networks
  • High-Speed Data Acquisition Systems
  • Digital Signal Processing (DSP)
  • Telecommunications Equipment
  • Automated Test Equipment (ATE)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC10E151FNG is manufactured with this in mind, ensuring that it meets the stringent requirements of the most demanding applications. With its robust design and ON Semiconductor's rigorous testing procedures, this product is designed to perform consistently over its intended lifespan.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the MC10E151FNG. Designers can access datasheets, application notes, and reference designs to facilitate the integration of this device into their projects. Additionally, ON Semiconductor's customer service and technical support teams are available to assist with any product-related inquiries or challenges.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess