EN
  • EN
  • DE

TMP302BQDRLRQ1

Part No TMP302BQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT ACT LOW OPEN DRN 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat 70°C, 75°C, 80°C, 85°C Active Low Open Drain
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-563, SOT-666
Family Name TMP302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TMP302BQDRLRQ1-ND, 296-40678-1, 296-40678-2, -296-40678-1-ND, 296-40678-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900424-TMP302BQDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TMP302BQDRLRQ1 CAD Model

Description

Product Overview: TMP302BQDRLRQ1 from Texas Instruments

The TMP302BQDRLRQ1 is a high-performance temperature switch from Texas Instruments, designed specifically for automotive and industrial applications. This precision sensor provides robust thermal monitoring solutions, ensuring systems operate within their specified temperature ranges, thus enhancing performance and reliability.

Key Features

  • Accuracy: The TMP302BQDRLRQ1 offers a high degree of accuracy, with a typical threshold accuracy of ±1°C, which is crucial for maintaining optimal system performance.
  • Operating Range: This temperature switch operates over a wide temperature range, making it versatile for various environments and applications.
  • Supply Voltage: It supports a supply voltage range that is suitable for battery-operated and low-voltage systems, providing flexibility in system design.
  • Output: The device features an open-drain output, which allows for easy interfacing with other components and systems.
  • Power Consumption: Designed with power efficiency in mind, the TMP302BQDRLRQ1 consumes low power, which is ideal for automotive and industrial systems where energy conservation is critical.
  • Package: It comes in a small, surface-mount package, enabling compact and space-efficient designs.
  • Quality and Reliability: As a Q1-qualified component, the TMP302BQDRLRQ1 meets the stringent quality standards required for automotive applications.

Applications

The TMP302BQDRLRQ1 is suitable for a variety of applications within the automotive sector, including engine control units, infotainment systems, and battery management systems. It is also well-suited for industrial applications such as thermal management systems, environmental monitoring, and safety systems that require precise temperature control and monitoring.

Conclusion

Texas Instruments' TMP302BQDRLRQ1 is a reliable and precise temperature switch that offers a combination of accuracy, efficiency, and versatility. With its wide operating range and low power consumption, it stands out as an excellent choice for designers looking to incorporate thermal monitoring and protection into their automotive and industrial systems.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7653 $53.5710
160+ $0.6280 $100.4800
250+ $0.6083 $152.0750
340+ $0.5887 $200.1580
440+ $0.5691 $250.4040
590+ $0.5102 $301.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess