EN
  • EN
  • DE

N34TS04MT3ETG

Part No N34TS04MT3ETG
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Manufacturer onsemi
Packaging Reel - TR
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis Yes
Features Selectable Address
Voltage - Supply 1.7 V ~ 5.5 V
Current - Supply 1mA
Temperature Range - Operating -45°C ~ 130°C
Mounting Surface Mount
Case / Package 8-TDFN
Supplier Device Package 8-TDFN
Base Product Number N34TS04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number N34TS04MT3ETGOSTR,N34TS04MT3ETGOSCT,Q12107812,ONSONSN34TS04MT3ETG,N34TS04MT3ETGOSDKR,2156-N34TS04MT3ETG-OS
Standard Package 4,000
Win Source Part Number 1320869-N34TS04MT3ETG
Ultra Librarian 3D Model Ultra Librarian N34TS04MT3ETG CAD Model

Description

ON Semiconductor N34TS04MT3ETG: A High-Performance Temperature Sensor

The N34TS04MT3ETG is a cutting-edge temperature sensor manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. Designed for precision temperature measurement, this device offers a unique blend of accuracy, durability, and ease of integration, making it an ideal choice for a wide range of applications.

This temperature sensor is characterized by its small form factor, housed in a compact SOT-23 package, which allows for easy implementation in space-constrained applications. The N34TS04MT3ETG provides a linear response to temperature changes, ensuring high precision in temperature monitoring tasks. With its low power consumption, this sensor is suitable for battery-powered devices, contributing to longer battery life and reduced energy costs.

The N34TS04MT3ETG operates over a wide temperature range, making it versatile for use in various environments, from industrial settings to consumer electronics. Its robust design ensures stable performance even under harsh conditions, ensuring reliability for critical applications where accurate temperature readings are essential.

Integration with microcontroller-based systems is seamless, thanks to the sensor's analog output, which can be easily interfaced with analog-to-digital converters (ADCs) for digital processing. This feature enables developers to incorporate the N34TS04MT3ETG into sophisticated control systems, such as thermal management circuits in computing devices or climate control systems in smart home applications.

ON Semiconductor's commitment to quality is evident in the N34TS04MT3ETG, which is built to meet stringent industry standards. Customers can rely on this temperature sensor to deliver consistent performance and contribute to the overall reliability of their products. Whether it's for monitoring environmental conditions, managing system temperatures, or ensuring the safety and comfort of users, the N34TS04MT3ETG from ON Semiconductor is a top-tier solution for temperature sensing needs.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1234 $50.5530
110+ $0.9218 $101.3980
170+ $0.8930 $151.8100
235+ $0.8642 $203.0870
300+ $0.8354 $250.6200
405+ $0.7490 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,673 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess