EN
  • EN
  • DE

ADS58C20IPFPR

Part No ADS58C20IPFPR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description Dual IF Receivers with SNRBoost3G+ Signal Processing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1141777-ADS58C20IPFPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS58C20
Introduction Date March 01, 2011
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS58C20IPFPR CAD Model

Description

The Texas Instruments ADS58C20IPFPR is a high-performance, dual-channel analog-to-digital converter (ADC) that offers exceptional dynamic range and accuracy, making it an ideal choice for a wide range of demanding applications. This state-of-the-art ADC features a 14-bit resolution and a maximum sampling rate of up to 20 MSPS (Mega Samples Per Second), ensuring precise digitization of analog signals for high-speed signal processing tasks.

Key Features

  • High Resolution: With a 14-bit resolution, the ADS58C20IPFPR provides fine detail in signal conversion, which is crucial for applications requiring high levels of precision.
  • Fast Sampling Rate: The device supports a sampling rate of up to 20 MSPS, allowing for the capture of high-frequency signals without loss of fidelity.
  • Dual-Channel: The dual-channel design enables simultaneous sampling of two analog signals, which is beneficial for systems that require multi-channel input with synchronous sampling.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Flexible Interface: It features a parallel LVDS (Low-Voltage Differential Signaling) output interface, providing high-speed data transfer with reduced noise.

Applications

The ADS58C20IPFPR is versatile and can be used in a variety of applications, including:

  • Wireless communication systems
  • Radar and satellite communication
  • Medical imaging systems
  • Test and measurement equipment
  • Digital storage oscilloscopes

Product Packaging and Availability

The ADS58C20IPFPR is available in a QFP (Quad Flat Package) and is designated with the part number suffix 'IPFPR'. This package is designed for surface mount technology, enabling compact and reliable integration into a wide range of electronic systems. For pricing, samples, and additional information, interested parties should contact Texas Instruments or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $139.8497 $139.8497
2+ $135.1880 $270.3760
3+ $121.2031 $363.6093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess