EN
  • EN
  • DE

TMP302AQDRLRQ1

Part No TMP302AQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT ACT LOW OPEN DRN 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 50°C, 55°C, 60°C, 65°C
Accuracy ±2°C
Current - Output (Max) 10mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Voltage - Supply 1.4 V ~ 3.6 V
Current - Supply 8µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number TMP302
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937084-TMP302AQDRLRQ1
Ultra Librarian 3D Model Ultra Librarian TMP302AQDRLRQ1 CAD Model

Description

Product Overview: TMP302AQDRLRQ1

The TMP302AQDRLRQ1 is a precision temperature switch from Texas Instruments designed for robust and reliable performance in a wide range of automotive and industrial applications. This compact, low-power device offers a simple and efficient solution for temperature monitoring and control.

Key Features

  • Temperature Accuracy: The TMP302AQDRLRQ1 boasts a high degree of accuracy, ensuring precise temperature readings and control for critical applications.
  • Adjustable Trigger: Users can set the temperature threshold that triggers the output, providing flexibility for various use cases.
  • Low Power Consumption: With its minimal power requirements, this temperature switch is ideal for battery-powered or energy-conscious designs.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for diverse environmental conditions.
  • Quality and Reliability: As a product designed for automotive applications, it meets stringent quality and reliability standards, including AEC-Q100 qualification.

Applications

The TMP302AQDRLRQ1 is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, HVAC systems, and battery management systems
  • Industrial equipment monitoring to prevent overheating
  • Consumer electronics for thermal protection and management
  • Portable and wearable devices where power efficiency is critical

Package and Availability

This temperature switch is available in a small, leadless SOT (Small Outline Transistor) package, which is ideal for space-constrained applications. The package type is designed for surface-mount technology (SMT), facilitating easy integration into PCB designs. For availability and purchasing options, interested customers should contact Texas Instruments or authorized distributors.

In summary, the TMP302AQDRLRQ1 from Texas Instruments is a high-accuracy, low-power temperature switch with adjustable thresholds, suitable for a wide range of temperature monitoring applications. Its reliable performance and versatile application make it a valuable component in any temperature-sensitive system.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3237 $50.1735
380+ $0.2656 $100.9280
585+ $0.2573 $150.5205
805+ $0.2490 $200.4450
1,040+ $0.2407 $250.3280
1,395+ $0.2158 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,120 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess