EN
  • EN
  • DE

TPS2062AD

Part No TPS2062AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2CH PWR-DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055433-TPS2062AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2062AD CAD Model

Description

Overview of Texas Instruments TPS2062AD

The TPS2062AD from Texas Instruments is a robust, dual-channel, current-limited, power-distribution switch designed for applications requiring multiple USB ports and general-purpose power distribution. This integrated circuit (IC) is engineered to provide short-circuit and overcurrent protection for applications powered from a 5V bus. Its dual independent switches enhance system reliability and provide a compact solution for power distribution management.

Key Features

  • Output Current Limiting: Each channel of the TPS2062AD can deliver up to 1.5A of continuous current, with the current limit set to prevent damage due to overcurrent conditions.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects the IC from overheating, ensuring safe operation under a wide range of conditions.
  • Fast Overcurrent Response: The TPS2062AD quickly responds to overcurrent events, typically within a microsecond, safeguarding connected devices from excessive current draw.
  • Reverse Voltage Protection: It prevents damage to the switch and the downstream devices if the input voltage is accidentally reversed.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is below a certain threshold, preventing erratic operation.
  • Low Standby Power: With a low quiescent current, the TPS2062AD is suitable for battery-powered applications where power conservation is critical.
  • Charge Enable Inputs: Independent enable inputs for each channel allow for precise control over the power distribution to connected devices.

Applications

The Texas Instruments TPS2062AD is versatile and can be implemented in a variety of applications. It is commonly used in:

  • USB hubs and USB peripheral power management
  • Hot-swap power supplies
  • Portable consumer electronics, such as smartphones and tablets
  • Industrial and automotive applications where multiple USB ports are required

Quality and Reliability

As with all Texas Instruments products, the TPS2062AD is manufactured to high-quality standards, ensuring reliable performance in both commercial and industrial temperature ranges. It is available in a compact SOIC-8 package, which allows for efficient use of PCB space.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7776 $52.7744
44+ $2.2791 $100.2804
68+ $2.2079 $150.1372
94+ $2.1367 $200.8498
122+ $2.0654 $251.9788
163+ $1.8518 $301.8434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess