EN
  • EN
  • DE

LM57FPWR

Part No LM57FPWR
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT PROG ACT HI/LO 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -50°C ~ 150°C
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name LM57
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877540-LM57FPWR
Ultra Librarian 3D Model Ultra Librarian LM57FPWR CAD Model

Description

The LM57FPWR is a precision temperature sensor and system monitor from Texas Instruments, renowned for its high-quality semiconductor products. This device is a versatile, dual-function component that combines a temperature sensor with an analog output and a programmable digital temperature switch, making it an excellent choice for a wide range of applications.

Key Features

  • Accuracy: The LM57FPWR offers impressive accuracy for temperature sensing, typically ±0.5°C with a maximum of ±3°C over the full temperature range (-40°C to 150°C).
  • Programmable Thresholds: Users can set the temperature switch thresholds according to their specific needs, providing flexibility and precision in temperature monitoring.
  • Analog Output: The linearly proportional analog output voltage is directly proportional to the temperature, making it easy to interface with ADCs or other analog components.
  • Low Power Consumption: Designed for power-sensitive applications, the LM57FPWR operates with a supply current of 9.1 μA (typical), ensuring minimal impact on the overall power budget of a system.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7V to 10V, accommodating various power supply configurations.

Applications

The LM57FPWR is well-suited for a variety of applications that require accurate temperature monitoring and control. These include:

  • Industrial control systems
  • Consumer electronics
  • Portable battery-powered devices
  • Computer peripherals
  • Data communication infrastructure

Package and Availability

The LM57FPWR is available in an 8-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. It is designed for easy integration into existing and new designs, ensuring a seamless fit for engineers and designers alike. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

Conclusion

With its high accuracy, low power consumption, and flexible programmable features, the LM57FPWR from Texas Instruments stands out as a reliable and efficient solution for temperature sensing and monitoring needs across a multitude of industries.

You May Also Be Interested in

Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Lowest to $1.8619
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
ABLIC U.S.A. Inc.
THERMOSTAT 95DEGC ACT LO SOT23-5
Lowest to $1.1642
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3318 $53.3088
37+ $2.7338 $101.1506
57+ $2.6484 $150.9588
79+ $2.5629 $202.4691
101+ $2.4775 $250.2275
136+ $2.2212 $302.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess