EN
  • EN
  • DE

TMP300AIDCKT

Part No TMP300AIDCKT
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC RES-PROG TEMP SWITCH SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis No
Features Selectable Trip Point
Supply Voltage - Operating 1.8 V to 18 V
Operating Supply Current 110μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 129333-TMP300AIDCKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP300AIDCKT CAD Model

Description

The TMP300AIDCKT is a state-of-the-art temperature switch and sensor from Texas Instruments, designed to provide precision temperature monitoring and control in a wide range of applications. This device offers a versatile solution for systems requiring temperature feedback for safety, efficiency, or performance optimization.

Key Features

  • Adjustable Temperature Thresholds: The TMP300AIDCKT allows users to set specific temperature thresholds, enabling the device to act as a temperature switch that can trigger alarms or control signals when temperatures exceed safe limits.
  • High Accuracy: With its precise temperature sensing capabilities, the TMP300AIDCKT ensures accurate readings, crucial for maintaining optimal conditions in sensitive environments.
  • Low Power Consumption: Designed for energy efficiency, this device is ideal for battery-powered applications, contributing to extended operational lifetimes and reduced maintenance.
  • Wide Operating Temperature Range: The TMP300AIDCKT operates effectively across a broad temperature range, making it suitable for diverse climates and varying operational conditions.
  • Compact SC70 Package: Its small form factor allows for easy integration into space-constrained designs without sacrificing performance or functionality.

Applications

The TMP300AIDCKT is an excellent choice for a variety of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Computer peripherals
  • Portable and battery-powered devices
  • Environmental monitoring systems

Technical Specifications

The TMP300AIDCKT boasts impressive technical specifications that make it a top contender in the field of temperature monitoring:

  • Supply Voltage Range: 1.8V to 5.5V
  • Output Type: Open-drain
  • Temperature Accuracy: ±1°C (typical)
  • Operating Temperature Range: -40°C to 125°C
  • Adjustable Hysteresis

In conclusion, the TMP300AIDCKT from Texas Instruments is a versatile and reliable component for any temperature-sensitive application. Its combination of precision, power efficiency, and compact size makes it an invaluable tool for designers and engineers looking to enhance system safety and performance.

You May Also Be Interested in

Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $6.2728
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Analog Devices Inc.
THERMOSTAT 20/70DEG OPN DR 10DFN
Lowest to $10.0099
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6696 $56.0088
7+ $15.3187 $107.2309
11+ $14.8400 $163.2400
14+ $14.3613 $201.0582
19+ $13.8826 $263.7694
25+ $12.4464 $311.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess