EN
  • EN
  • DE

OPA170AIDRLT

Part No OPA170AIDRLT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.2MHZ RRO SOT5 / Op Amp Single Low Power Amplifier R-R O/P ±18V/36V 5-Pin SOT-553 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.2MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 110μA
Output Current per Channel 17mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-553
Manufacturer Package 5-SOT
Win Source Part Number 790967-OPA170AIDRLT
Popularity Medium
Supply and Demand Status Limited
Family Name OPA170
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA170AIDRLT CAD Model

Description

Product Overview: Texas Instruments OPA170AIDRLT

The OPA170AIDRLT from Texas Instruments is a robust, high-performance operational amplifier designed for a wide range of applications. This device offers a unique combination of features that make it suitable for precision analog signal processing in both industrial and consumer electronics. The OPA170AIDRLT is part of the OPAx170 family of op-amps that are optimized for low-voltage, single-supply operation, making them ideal for modern, energy-efficient designs.

Key Features

  • Supply Voltage Range: The OPA170 can operate from a single supply voltage as low as 2.7V to as high as 36V, or from dual supplies of ±1.35V to ±18V. This wide range allows it to be used in various applications without the need for level shifting or external power supplies.
  • Low Quiescent Current: With a typical quiescent current of just 475µA, the OPA170AIDRLT is an excellent choice for battery-powered and energy-sensitive applications where power conservation is critical.
  • High Input Impedance: The high input impedance minimizes the source loading, preserving signal integrity, and making the device suitable for high-impedance sensor interfaces and buffer applications.
  • Robust Electrostatic Discharge (ESD) Protection: The OPA170AIDRLT features integrated ESD protection circuitry, ensuring reliability and durability in environments where ESD events may occur.
  • Rail-to-Rail Output: The rail-to-rail output swing provides the maximum dynamic range, which is especially beneficial when operating at lower supply voltages.

Applications

The versatile nature of the OPA170AIDRLT makes it well-suited for a variety of applications, including:

  • Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Sensor Interfaces
  • Active Filters
  • General-Purpose Analog Circuits

With its compact size, the OPA170AIDRLT is available in a small SOT-5X3 package, making it a space-saving solution for designs where board real estate is at a premium. Whether you are designing a sophisticated industrial sensor interface or a simple audio amplifier, the OPA170AIDRLT provides the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments.

For more detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet and technical documentation available from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7783 $50.5895
140+ $0.7290 $102.0600
215+ $0.7044 $151.4460
310+ $0.6551 $203.0810
400+ $0.6305 $252.2000
500+ $0.6059 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,540 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess