EN
  • EN
  • DE

TMP102AIDRLTG4

Part No TMP102AIDRLTG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Low Power Digital Temperature Sensor With SMBusTM,Two-Wire Serial Interface in SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 1.4 V ~ 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package SOT-563
Win Source Part Number 1270774-TMP102AIDRLTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Building Automation, Industrial, Motor Drive & Control, Signal Processing, HVAC, Medical
Family Name HPA0033
Introduction Date December 30, 2016
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP102AIDRLTG4 CAD Model

Description

The TMP102AIDRLTG4 is a high-precision digital temperature sensor from Texas Instruments, designed for optimal thermal monitoring in a variety of applications. This sensor is part of Texas Instruments' TMP102 series, which is known for its reliability and accuracy in temperature measurement.

Key Features

  • Accuracy: The TMP102AIDRLTG4 offers a high level of accuracy, with a typical accuracy of ±0.5°C from -25°C to 85°C and ±1°C from -40°C to 125°C.
  • Resolution: It features a resolution of 0.0625°C, enabling fine-grained temperature readings.
  • Digital Output: This sensor communicates via a two-wire, I2C-compatible serial interface, which simplifies integration with microcontrollers and other digital systems.
  • Low Power: Designed for power-sensitive applications, the TMP102AIDRLTG4 has a low quiescent current that helps to minimize power consumption.
  • Small Package: The device is available in a compact SOT-563 package, which is ideal for space-constrained applications.
  • Wide Operating Range: It operates over a wide temperature range of -40°C to +125°C, catering to a diverse range of environmental conditions.

Applications

The TMP102AIDRLTG4 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Environmental monitoring
  • Industrial control systems
  • Data center and server room temperature monitoring
  • Medical and healthcare systems

Advantages

With its small footprint and low power consumption, the TMP102AIDRLTG4 is an excellent choice for designers looking to integrate temperature sensing capabilities without compromising on space or power efficiency. Its digital interface allows for easy integration into existing systems, while its high accuracy ensures reliable readings that are critical for maintaining system performance and safety.

Conclusion

The Texas Instruments TMP102AIDRLTG4 is a versatile and precise digital temperature sensor that meets the needs of a broad range of applications. Its ease of use, combined with its high performance, makes it a valuable component for any temperature monitoring solution.

You May Also Be Interested in

Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
Lowest to $1.2813
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $2.8757
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $18.4546
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,320 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess