Products specifications Report Issue?

Max Operating Temperature 400 °C
Min Operating Temperature 0 °C
RoHS Compliant
Win Source Part Number 1106050-E52CA15AYD324M
Categories Moisture Sensors,Humidity
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E52CA15AYD324M CAD Model

Description

The E52CA15AYD324M humidity sensor is a moisture sensor that operates in a temperature range of 0°C to 400°C.

  • Type: Humidity Sensor, Moisture Sensor
  • Temperature Range: 0°C to 400°C
  • Popularity: Low
  • RoHS: Compliant
  • Supply and Demand Status: Shortage
  • Alternative Part Number: E52-CA15AYD3.24M

You May Also Be Interested in

Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.6364
ECAD model for HM1500LF
Amphenol Advanced Sensors
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Need more? Email Us
ECAD model for CC2D33
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% SIP
Need more? Email Us
ECAD model for HIH-4010-002
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
ECAD model for TC07EUA713
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 2% SIP
Need more? Email Us
ECAD model for CC2D25-SIP
Sensirion AG
Board Mount Humidity Sensors +/- 2%RH 14 bit Resolution
Lowest to $2.6334
ECAD model for SHT31-ARP-B2.5KS
Honeywell
SENS HUMI/TEMP 3.3V I2C 4% 4SIP
Need more? Email Us
ECAD model for HIH6121-021-001
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% SIP
Need more? Email Us
ECAD model for HIH-4021-002
Honeywell
LOW VOLTAGE HUMIDITY SENSORS | SENSOR HUMIDITY 5V ANALOG 3% SMD
Lowest to $47.8788
ECAD model for HIH-5030-001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention