EN
  • EN
  • DE

DS2401+

Part No DS2401+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC SILICON SERIAL NUMBER TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family Specialized ICs
Packaging Bulk
Type Silicon Serial Number
Applications PCB Network Node Equipment Identification/Registration
Mounting Style Through Hole
Package TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package TO-92-3
Win Source Part Number 092249-DS2401+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DS2401+ CAD Model

Description

Maxim Integrated DS2401+ Silicon Serial Number

The DS2401+ Silicon Serial Number is a compact, easy-to-integrate device from Maxim Integrated that provides a unique identity to hardware components. This device is a part of the company's renowned family of 1-Wire® devices, which are known for their ability to communicate through a single data line (plus ground) with minimal interface requirements.

The DS2401+ is often used for authentication and device identification purposes. It contains a factory-lasered, 64-bit ROM that includes a unique 48-bit serial number, an 8-bit CRC for verification, and an 8-bit Family Code (01h). This unique serial number is a permanent identifier that provides a robust and foolproof way to ensure the authenticity of a component or device, making it an essential part of anti-counterfeiting measures in supply chains.

Due to its small size and low power consumption, the DS2401+ is particularly suitable for portable or compact electronic devices. It operates over a wide voltage range of 2.8V to 6.0V and is functional across a broad temperature range, making it versatile for various applications. The device is also designed to be easily integrated into systems with its TO-92, SOT-223, and TSOC packages available to fit different design requirements.

The communication with the DS2401+ is achieved through the 1-Wire protocol, which requires only a single data line and a ground return, thus simplifying the physical design and reducing the overall cost of the system. This protocol enables the device to be connected in a multidrop configuration, allowing multiple DS2401+ devices to coexist on the same data line. This feature is particularly useful for applications where multiple devices need to be individually addressed and accessed via a common communication bus.

Overall, the Maxim Integrated DS2401+ Silicon Serial Number is a reliable and secure solution for providing a unique identity to electronic devices. Its robust construction, coupled with the simplicity of the 1-Wire interface, makes it an ideal choice for manufacturers looking to protect their products from counterfeiting and ensure traceability throughout their product's lifecycle.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8473 $50.0149
32+ $3.1567 $101.0144
50+ $3.0581 $152.9050
68+ $2.9594 $201.2392
88+ $2.8608 $251.7504
117+ $2.5649 $300.0933
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,568 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess