EN
  • EN
  • DE

CSD87313DMS

Part No CSD87313DMS
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2 N-CHANNEL 30V 8WSON / 30-V Dual N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Vgs(th) (Maximum) at Id 1.25V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 4290pF at 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-PowerWDFN
Supplier Device Package 8-WSON (3.3x3.3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806356-CSD87313DMS
Ultra Librarian 3D Model Ultra Librarian CSD87313DMS CAD Model

Description

Introducing the CSD87313DMS NexFET™ Power Block from Texas Instruments

The CSD87313DMS is a state-of-the-art power management device that belongs to Texas Instruments' extensive NexFET™ product line. This power block is specifically designed to deliver high efficiency and power density for a wide range of applications, including synchronous buck converters and point-of-load modules. Its innovative design combines the benefits of low on-resistance and high switching speed in a compact Dual Cool™ package.

Key Features of the CSD87313DMS

  • Optimized Performance: The CSD87313DMS features an advanced MOSFET technology that provides an optimal balance between low on-resistance (R<sub>DS(on)) and fast switching capabilities, ensuring high efficiency across various load conditions.
  • Dual Cool™ Technology: Texas Instruments' Dual Cool™ package enhances thermal performance by enabling dual-sided cooling. This innovative packaging allows for heat to be dissipated more effectively, increasing reliability and performance under high power operation.
  • Compact Footprint: With its small 3 mm x 3 mm SON package, the CSD87313DMS saves valuable board space without compromising on power handling capabilities, making it ideal for space-constrained applications.
  • Integrated Driver: The device includes an integrated driver that simplifies the design process and reduces external component count, further enhancing the solution's compactness and efficiency.

Applications

The versatility of the CSD87313DMS makes it suitable for a variety of applications, including:

  • DC/DC converters
  • Point-of-Load (POL) modules
  • Telecom and networking systems
  • Computing and server platforms
  • Graphics cards and gaming consoles

Engineers and designers looking for a reliable and efficient power solution will find the CSD87313DMS to be an excellent choice. Its combination of high performance, thermal efficiency, and space-saving design makes it a go-to component for powering the next generation of electronic devices.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0684 $53.4200
115+ $0.8766 $100.8090
180+ $0.8492 $152.8560
245+ $0.8218 $201.3410
315+ $0.7944 $250.2360
425+ $0.7123 $302.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess