Product Overview: TMP102AIDRLT from Texas Instruments
The TMP102AIDRLT is a high-precision digital temperature sensor from Texas Instruments, designed for thermal management and environmental control within various applications. This miniature sensor is part of TI's reliable family of temperature sensors, offering excellent accuracy and low power consumption in a compact package.
Key Features
- High Accuracy: The TMP102AIDRLT provides a high accuracy of ±0.5°C (max) from –40°C to 125°C.
- Low Power Consumption: It is optimized for battery-powered applications, with a typical current of 10µA in active mode and 1µA in shutdown mode.
- Digital Output: The sensor features a two-wire, serial output (I2C/SMBus-compatible interface), which simplifies integration with most microcontrollers.
- Small Size: It comes in a tiny SOT-563 package, making it ideal for space-constrained applications.
- Extended Temperature Range: The TMP102AIDRLT operates over a wide temperature range of –40°C to +125°C, suitable for a diverse set of environments.
- Programmable Resolution: The resolution of the temperature sensor is programmable from 9 to 12 bits, allowing flexibility in balancing conversion speed and resolution.
- Programmable Alert Function: An alert function is programmable for temperature fault conditions, which can be configured as an interrupt or comparator/thermostat output.
Applications
The TMP102AIDRLT is versatile and can be used in a multitude of applications, including:
- Portable and battery-powered electronics
- Environmental monitoring and HVAC systems
- Industrial control systems
- Computer peripheral thermal protection
- Medical and healthcare systems
Why Choose the TMP102AIDRLT?
For designers and engineers looking for a reliable, accurate, and easy-to-use temperature sensor, the TMP102AIDRLT is an excellent choice. Its small footprint, combined with its low power consumption and high accuracy, makes it an ideal solution for a wide range of temperature sensing needs. Additionally, its digital interface and programmable features provide the flexibility required for complex environmental monitoring and control systems.