Products specifications Report Issue?

Win Source Part Number 300000381-BU21182FS-E2
Manufacturer Rohm Semiconductor
Category Integrated Circuits (ICs)- Interface- Sensor, Capacitive Touch
Package Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply 3V ~ 5.5V
Operating Temperature -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-SOP (0.213", 5.40mm Width)
Supplier Device Package 32-SSOP-A
Base Product Number BU21182
Base Product Number Not For New Designs
Ultra Librarian 3D Model Ultra Librarian BU21182FS-E2 CAD Model

Description

The BU21182 sensor is a capacitive touch interface integrated circuit from Rohm Semiconductor.

  • Voltage Range: 3V to 5.5V
  • Operating Temperature: -25°C to 85°C
  • Package: 32-SOP
  • Mounting Type: Surface-Mount
  • Supply: Limited

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CAPACITIVE SENSOR SIGNAL CONDITI
Need more? Email Us
ECAD model for ZSSC3230BI3W
Azoteq (Pty) Ltd
16 CH. CAPACITIVE TOUCH AND PROX
Need more? Email Us
ECAD model for IQS316-0-QFR
Semtech Corporation
IC CTLR TOUCH KEY 8CH 20-QFN
Need more? Email Us
ECAD model for SX9510EWLTRT
Azoteq (Pty) Ltd
VERSATILE TRACKPAD / TOUCHSCREEN
Need more? Email Us
ECAD model for IQS7211A101QNR
Azoteq (Pty) Ltd
HALL EFFECT, CAPACITIVE AND INDU
Need more? Email Us
ECAD model for IQS620-0-DNR
Azoteq (Pty) Ltd
10 CHANNEL MUTUAL / 8 CHANNEL SE
Lowest to $4.8896
ECAD model for IQS7222C101QNR
Rohm Semiconductor
BU21182FS IS A CAPACITIVE SWITCH
Need more? Email Us
ECAD model for BU21182FS-E2
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.6294
ECAD model for AT42QT2120-SUR
Azoteq (Pty) Ltd
72CH. TRACKPAD/TOUCH SCREEN CONT
Lowest to $4.2763
ECAD model for IQS572-BL-QNR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention