EN
  • EN
  • DE

OPT3002DNPR

Part No OPT3002DNPR
Manufacturer Texas Instruments
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 505NM AMBIENT 6USON / Optical Sensor Ambient 505nm I2C/SMBus 6-UDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Ambient
Wavelength 505nm
Proximity Detection No
Output Type I²C/SMBus
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Supplier Device Package 6-USON (2x2)
Base Product Number OPT3002
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 845969-OPT3002DNPR
Ultra Librarian 3D Model Ultra Librarian OPT3002DNPR CAD Model

Description

Introducing the OPT3002DNPR Light Sensor from Texas Instruments

The OPT3002DNPR is a state-of-the-art light sensor module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision sensor is engineered for optimal performance in measuring light intensity with minimal power consumption, making it an ideal choice for a wide range of applications including consumer electronics, industrial systems, and portable devices.

The OPT3002DNPR operates over an extensive range of light intensities, from 0.01 lux to 83k lux, with an impressive signal-to-noise ratio. This allows for precise light measurement in environments from dark rooms to bright sunlight. The sensor's automatic full-scale setting feature adjusts the range dynamically, eliminating the need for manual range adjustments and facilitating ease of use in varying lighting conditions.

One of the key advantages of the OPT3002DNPR is its low power consumption. The device is designed to operate in a power-saving mode, which significantly extends battery life in portable applications. This is particularly beneficial for battery-powered devices where power efficiency is crucial, such as smartphones, tablets, and smartwatches.

The sensor's package is a compact, 6-pin ODFN (Optical Dual Flat No-lead) with dimensions of 2mm x 2mm x 0.65mm, which is suitable for space-constrained applications. Its small size does not compromise its performance, ensuring that it can be integrated into a variety of designs without any loss in functionality.

Integration with other systems is made simple with the OPT3002DNPR's I2C interface, which allows for easy communication with microcontrollers and other digital devices. Additionally, the sensor is equipped with an interrupt system that can notify the host microcontroller when the light level crosses a predefined threshold, enabling intelligent and responsive system behavior.

Overall, the Texas Instruments OPT3002DNPR light sensor is a versatile and reliable solution that combines high precision, low power consumption, and ease of integration. Its advanced features make it an excellent choice for developers and manufacturers seeking to enhance their products with accurate ambient light sensing capabilities.

You May Also Be Interested in

Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $5.0848
Maxim Integrated
IC BIO SENSOR RED/IR LED UV OESI
Lowest to $8.1612
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $4.9804
Analog Devices Inc.
SENSOR OPT 470850NMAMB 24 VFLGA
Lowest to $11.7046
OSRAM Opto Semiconductors Inc.
SENSOR OPT 640NM AMBIENT 6 SMD
Need more? Email Us
Renesas Electronics America
SENSOR OPT 540NM AMBIENT 6 WDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess