EN
  • EN
  • DE

TMDXDOCK28075

Part No TMDXDOCK28075
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EXPERIMENTER TMS320F28075 EVAL / TMS320F28075 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor C28x
Platform Experimenter
Utilized IC / Part TMS320F28075
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341822-TMDXDOCK28075
Ultra Librarian 3D Model Ultra Librarian TMDXDOCK28075 CAD Model

Description

The TMDXDOCK28075 is a comprehensive development platform designed by Texas Instruments (TI) to facilitate the rapid design and prototyping of a variety of applications. This versatile kit is built around the C2000™ Piccolo microcontroller, which is renowned for its robust performance in processing control tasks.

Key Features of TMDXDOCK28075:

  • High-Performance Processing: The heart of the TMDXDOCK28075 is the TI Piccolo TMS320F28075 microcontroller, which delivers exceptional processing capabilities ideal for advanced control applications.
  • Integrated Development Environment: The kit is compatible with TI's Code Composer Studio™ IDE and other third-party tools, providing a seamless programming experience with a full suite of development features.
  • Extensive Connectivity: The board includes a range of connectivity options such as CAN, SPI, I2C, and UART interfaces, enabling developers to integrate various peripherals and sensors with ease.
  • Modular Design: With a detachable USB Debug Probe that can be used with other C2000 microcontroller kits and a standardized BoosterPack™ pinout for expansion, the TMDXDOCK28075 offers a modular approach to system design.
  • Robust Software Support: TI provides an extensive software ecosystem, including controlSUITE™ software which offers device drivers, libraries, and example projects to jumpstart development.

Applications:

The TMDXDOCK28075 is ideal for developing advanced motor control systems, renewable energy solutions, power supplies, and other industrial applications that require precise control and reliable performance.

What's Included:

  • TMS320F28075 Piccolo microcontroller development board
  • Detachable USB Debug Probe with cable
  • USB cables for power and connectivity
  • Quick Start Guide to help you begin

Whether you are an experienced developer or just starting out, the TMDXDOCK28075 provides a flexible and powerful platform to bring your innovative ideas to life. With its robust set of features and extensive support from Texas Instruments, this development kit is an invaluable tool for anyone working on the cutting edge of control technology.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess