EN
  • EN
  • DE

LPC2220FBD144/04

Part No LPC2220FBD144/04
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828199-LPC2220FBD144/04
Ultra Librarian 3D Model Ultra Librarian LPC2220FBD144/04 CAD Model

Description

The NXP LPC2220FBD144/04 is a high-performance microcontroller that is part of NXP's LPC2200 series based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support. This microcontroller is designed for embedded applications requiring a high level of integration and low power consumption.

Key Features

  • Core: ARM7TDMI-S processor, running up to 60 MHz.
  • Memory: 128 kB of on-chip static RAM and 256 kB of on-chip flash memory.
  • Debugging: JTAG and serial wire debugging, embedded trace support for advanced debugging.
  • I/O: Up to 104 general purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Timers: Multiple 32-bit timers, an external event counter, a watchdog timer, and a real-time clock.
  • Communication: Multiple serial interfaces including UARTs, I2C-bus, SPI, SSP, and CAN 2.0B.
  • Power Management: Integrated power management unit for reduced power consumption.
  • Package: 144-pin LQFP package for reduced space footprint.

Applications

The LPC2220FBD144/04 is suited for a wide range of applications in various fields such as industrial control, medical systems, automotive, and communication gateways. Its robust serial communication capabilities make it ideal for complex embedded systems that require multiple communication interfaces and precise timing.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the LPC2220FBD144/04 is no exception. It is designed to meet the rigorous demands of the industrial temperature range and offers long-term availability for embedded system designers.

Support and Resources

Developers working with the LPC2220FBD144/04 can access a wide range of resources provided by NXP, including development tools, software libraries, and application notes. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess