EN
  • EN
  • DE

PCA9542AD,118

Part No PCA9542AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 14SO / 2-Channel I2C Multiplexer Interface 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications 2-Channel I2C Multiplexer
Interface I2C
Voltage - Supply 2.3V ~ 5.5V
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Mounting Type Surface Mount
Base Product Number PCA95
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 269728-PCA9542AD,118
Ultra Librarian 3D Model Ultra Librarian PCA9542AD,118 CAD Model

Description

Product Overview: PCA9542AD,118

The PCA9542AD,118 is a high-quality I²C multiplexer designed by NXP Semiconductors, a trusted name in the industry. This innovative product allows for two separate I²C-bus channels to be controlled via a single I²C-bus connection, effectively solving the problem of bus address conflicts and enabling the connection of multiple I²C devices with the same address to a single bus system.

Key Features

  • Channel Selection: The PCA9542AD,118 features channel selection via I²C-bus commands, which allows for seamless switching between channels without the need for additional hardware.
  • Low Standby Current: With a focus on energy efficiency, this multiplexer boasts a low standby current, making it suitable for power-sensitive applications.
  • Two Isolated Bidirectional Channels: Each channel is completely isolated when not selected, ensuring that devices on inactive channels do not interfere with the active channel's communication.
  • Accommodates Standard Mode and Fast Mode I²C Devices: It is compatible with I²C devices that operate in both standard (100 kHz) and fast (400 kHz) mode, offering versatility in device communication speeds.
  • Interrupt Input: The PCA9542AD,118 also includes an interrupt input feature, which is a valuable addition for systems that require immediate attention from the host controller.

Applications

The PCA9542AD,118 is ideal for a variety of applications where multiple I²C devices need to coexist on the same bus. Common use cases include:

  • Server systems
  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • Telecommunication infrastructure

Specifications

The PCA9542AD,118 comes in a compact 20-pin TSSOP package, ensuring a minimal footprint on the PCB. It operates over a wide temperature range from -40°C to 85°C, which allows it to be used in various environments without compromising performance. Furthermore, its 2.3V to 5.5V operating voltage range makes it suitable for interfacing with both lower and higher voltage I²C-bus devices.

With the PCA9542AD,118, NXP Semiconductors provides a reliable and efficient solution for complex I²C-bus systems, ensuring seamless communication and integration of multiple devices with the same hardware address.

You May Also Be Interested in

Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8489 $65.0934
13+ $8.9016 $115.7208
21+ $8.6232 $181.0872
28+ $8.3449 $233.6572
36+ $8.0677 $290.4372
48+ $7.2326 $347.1648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess