EN
  • EN
  • DE

SY100EL16VDZI-TR

Part No SY100EL16VDZI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 16-SOIC  /  Differential Receiver IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 100EL16
Other Names SY100EL16VDZI TR,SY100EL16VDZI TR,SY100EL16VDZITR,SY100EL16VDZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256459-SY100EL16VDZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDZI-TR CAD Model

Description

The SY100EL16VDZI-TR from Microchip Technology is a high-performance, 5V differential receiver/line driver designed for applications requiring ultra-fast rise times and minimal propagation delay variations. This component is part of the precision edge series and is optimized for digital signal processing and high-speed computing applications where signal integrity is paramount.

Key Features

  • High-Speed Performance: The SY100EL16VDZI-TR boasts a maximum propagation delay of only 500ps and rise and fall times as low as 75ps, making it ideal for high-speed operations.
  • Differential Design: Its differential nature allows for reduced signal noise and improved signal integrity over single-ended designs, which is critical in noisy environments or when dealing with high-frequency signals.
  • Adjustable Output Swing: The output voltage swing is adjustable via an external resistor, providing designers with flexibility in matching the line driver to the load.
  • Temperature Range: This device operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of harsh operating conditions.
  • Power Supply: It operates from a 4.2V to 5.5V power supply, making it compatible with standard 5V systems.
  • Package: The SY100EL16VDZI-TR is available in a small-footprint 8-lead SOIC package, providing a space-saving solution without compromising on performance.
  • Quality and Reliability: As a Microchip Technology product, it is manufactured to high quality standards, providing assurance of its reliability and longevity in demanding applications.

Applications

The SY100EL16VDZI-TR is particularly suitable for use in applications such as:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment
  • Pulse and signal generators
  • High-frequency clock distribution networks

With its robust design and high-speed capabilities, the SY100EL16VDZI-TR from Microchip Technology is a versatile component that enhances the performance and reliability of advanced digital systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess