EN
  • EN
  • DE

MPC574XG-KITS

Part No MPC574XG-KITS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XB/C/G EVAL BRD / MPC574xB/C/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xB/C/G
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC574
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345855-MPC574XG-KITS
Ultra Librarian 3D Model Ultra Librarian MPC574XG-KITS CAD Model

Description

The NXP MPC574XG-KITS is an all-encompassing development kit designed for automotive and industrial applications that require sophisticated control and networking. This comprehensive kit is tailored for engineers and developers looking to harness the power of the MPC574xG microcontroller family, which is part of NXP's Power Architecture-based portfolio.

Key Features

  • Powerful Microcontroller: At the heart of the kit is the MPC574xG MCU, which boasts a multi-core architecture and is optimized for engine management systems and industrial applications requiring complex timing and control.
  • Rich Set of Peripherals: The development board is equipped with a plethora of on-board peripherals including CAN, LIN, and Ethernet interfaces, making it highly suitable for networking applications.
  • Flexible Memory Options: The kit supports various memory interfaces, including NOR and NAND Flash, along with DDR SDRAM, providing ample storage and memory expansion capabilities.
  • Advanced Motor Control: With its dedicated motor control peripherals, the kit is ideal for developing advanced motor control systems.
  • Comprehensive Development Tools: The kit includes software tools and drivers that simplify the development process, along with example applications to kick-start your project.

Development Support

The MPC574XG-KITS is supported by a wide range of development tools, including NXP's S32 Design Studio IDE, which offers an integrated development environment for complex applications. Additionally, the kit is compatible with third-party tools and software, ensuring a flexible and user-friendly development experience.

Applications

Designed with versatility in mind, the NXP MPC574XG-KITS is suitable for a variety of applications, including automotive control units, industrial automation systems, robotics, and any other application that demands robust control and networking capabilities.

Whether you are developing the next generation of automotive control systems or innovating in the industrial automation space, the NXP MPC574XG-KITS provides the features, performance, and reliability needed to bring your ideas to life.

You May Also Be Interested in

M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess