EN
  • EN
  • DE

DS2167Q

Part No DS2167Q
Manufacturer Maxim Integrated
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROC ADPCM 16/24/32K 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type ADPCM
Interface ADPCM, PCM
Clock Rate 10MHz
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number DS2167
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586404-DS2167Q
Ultra Librarian 3D Model Ultra Librarian DS2167Q CAD Model

Description

The DS2167Q, from Maxim Integrated, is a highly integrated T1/J1 single-chip transceiver that is designed to meet the stringent requirements of the telecommunications industry. This compact and robust chip is an ideal solution for applications requiring T1 or J1 line interface, such as in digital network equipment, routers, switches, and channel banks.

The DS2167Q combines a line driver, a receiver, and a framer in a single 28-pin package, thereby reducing the complexity and the number of components required for T1/J1 line interface designs. It operates from a single 5V power supply, which simplifies power management on the system board.

Key Features:

  • Integrated Line Driver and Receiver: The on-chip line driver and receiver eliminate the need for separate line interface units, saving space and cost.
  • Framer Functionality: The DS2167Q includes a full-featured framer that provides framing, error detection, and performance monitoring for T1 and J1 lines.
  • Single 5V Operation: A single power supply reduces power management complexity and supports systems where 5V rails are standard.
  • Programmable Features: Users can program various features such as line build-out settings, pulse shape, and receiver sensitivity to match specific system requirements.
  • Diagnostic Tools: The chip includes built-in diagnostic capabilities like loopback modes and a pseudo-random pattern generator/checker for system testing and validation.
  • Compact 28-Pin Package: The small form factor of the package allows for more efficient use of board space in densely packed telecommunications equipment.

Applications:

  • Digital Network Equipment
  • Channel Banks
  • ISDN Primary Rate Interface
  • Switches and Routers with T1/J1 Interfaces

Overall, the DS2167Q T1/J1 Single-Chip Transceiver from Maxim Integrated offers a reliable and cost-effective solution for T1/J1 line interfacing needs. Its integration of multiple functions into a single chip makes it a versatile component for a wide range of telecommunications applications.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess