EN
  • EN
  • DE

SPC58XXADPT144S

Part No SPC58XXADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC58xB/C
Mounting Type Socket
Contents Board(s)
Base Product Number SPC58
Other Names 497-16544
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284052-SPC58XXADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC58XXADPT144S CAD Model

Description

STMicroelectronics SPC58XXADPT144S Microcontroller

The SPC58XXADPT144S is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This advanced microcontroller is part of the SPC5 family, which is known for its robust architecture, designed to support complex applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).

At the heart of the SPC58XXADPT144S is a powerful multi-core processing unit. It is equipped with up to three enhanced e200z4d Power Architecture cores, each capable of operating at high speeds to deliver exceptional computing power and real-time performance. This makes the microcontroller suitable for handling multiple tasks simultaneously without compromising on system responsiveness or efficiency.

With its 144-pin package, the SPC58XXADPT144S offers a wide array of I/O options and connectivity features. It includes support for CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay communication protocols, which are essential for in-vehicle networking. Additionally, the microcontroller provides a range of analog and digital inputs and outputs, making it highly adaptable to various automotive applications.

Security is a top priority in automotive applications, and the SPC58XXADPT144S addresses this need with its advanced security features. It comes with a Hardware Security Module (HSM) that ensures the integrity and protection of software and data against tampering and cyber threats. The HSM supports secure boot, encryption, and authentication processes, safeguarding the vehicle's electronic systems.

STMicroelectronics has also focused on power efficiency in the design of the SPC58XXADPT144S. The microcontroller features advanced power management techniques to minimize power consumption during operation, which is critical for reducing the overall energy footprint of the vehicle and extending the battery life in electric and hybrid vehicles.

Overall, the SPC58XXADPT144S is a versatile and powerful microcontroller that provides automotive manufacturers with the performance, connectivity, and security required to develop sophisticated and reliable vehicle electronics. Its robust design and comprehensive feature set make it an ideal choice for next-generation automotive systems.

You May Also Be Interested in

Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess