EN
  • EN
  • DE

STM32L496G-DISCO

Part No STM32L496G-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L4
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Discovery
Utilized IC / Part STM32L496
Mounting Type Fixed
Contents Board(s), LCD
Base Product Number STM32
Other Names 497-17136
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283947-STM32L496G-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32L496G-DISCO CAD Model

Description

The STM32L496G-DISCO discovery kit from STMicroelectronics is a versatile and affordable development tool designed to help you explore the features and capabilities of the STM32L4 series of microcontrollers. This discovery kit enables a wide diversity of applications, taking advantage of low-power operation, a high level of integration, and the easy-to-use STM32 ecosystem.

Key Features:

  • STM32L496AGI6 Microcontroller: At the heart of the STM32L496G-DISCO is the STM32L496AGI6 microcontroller, which boasts an ARM® Cortex®-M4 core with a Floating Point Unit (FPU), running up to 80 MHz. The MCU offers a high level of integration and is suitable for a wide range of applications.
  • Generous Memory: The microcontroller includes 1 Mbyte of Flash memory and 320 Kbytes of SRAM, providing ample space for complex applications and the flexibility to run extensive code.
  • Display: The discovery kit features a 240x240-pixel TFT-LCD display with touch panel, enabling the development of applications with a graphical user interface.
  • On-board Memory: Additional features include 64 Mbit SDRAM, 1 Mbyte of NOR Flash memory, and a microSD card slot for further storage expansion.
  • Connectivity: The board offers a range of connectivity options including USB OTG, a digital microphone, one audio jack, and several GPIOs to connect to other components and modules.
  • Integrated Debugger/Programmer: The kit comes with an integrated ST-LINK/V2-1 debugger/programmer, eliminating the need for separate probe hardware.
  • Comprehensive Software HAL Library: Developers can take advantage of the comprehensive software HAL library, as well as various packaged software examples, to kickstart their projects.
  • Expansion Support: It also provides an Arduino™ Uno V3 connectivity support and ST morpho extension pin headers for full access to all STM32 I/Os, facilitating easy expansion with a wide choice of specialized add-on boards.

The STM32L496G-DISCO discovery kit is a powerful platform for prototyping and experimenting with the STM32L4 series microcontrollers, making it an ideal choice for developers looking to create energy-efficient and performance-oriented applications.

You May Also Be Interested in

Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess